TE Connectivity Hand Crimping Tools 58078-3

Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - Other Die Sets Type : Removable/Interchang eable Power Technology Type : Pneumatic, Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (108-), UL/CSA TE Certification : Yes Tool Grade : Premium Crimp Tooling Tooling Type : Tetra Crimp / Platform Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - Other Die Sets Type : Removable/Interchang eable Power Technology Type : Pneumatic, Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (108-), UL/CSA TE Certification : Yes Tool Grade : Premium Crimp Tooling Tooling Type : Tetra Crimp / Platform Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 58078-3 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
58078-3
Hand Crimping Tools 58078-3
Other Crimp Form-Wire Barrel Type : Closed Barrel - Other Die Sets Type : Removable/Interchang eable Power Technology Type : Pneumatic, Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (108-), UL/CSA TE Certification : Yes Tool Grade : Premium Crimp Tooling Tooling Type : Tetra Crimp / Platform Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Closed Barrel - Other
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Pneumatic, Manual
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (108-), UL/CSA
  • TE Certification : Yes
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : Tetra Crimp / Platform Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A28005-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A28005-ND
Crimpers, Applicators, Presses A28005-ND
Hand Crimper Tool Varies by Die Set

Hand Crimper Tool Varies by Die Set

Buy Now Datasheet
Crimp Tools - 2455351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Tools
2455351
Crimp Tools 2455351
TE Connectivity 58078-3 Crimp Tool Frame

TE Connectivity 58078-3 Crimp Tool Frame

Supplier's Site
AMP;RATCHETED CRIMP TOOL;TOOL(LESS DIES) - 70089842 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMP;RATCHETED CRIMP TOOL;TOOL(LESS DIES)
70089842
AMP;RATCHETED CRIMP TOOL;TOOL(LESS DIES) 70089842
Same Frame Configuration as TETRA-CRIMP Hand Tool Dies are interchangeable Adjustable Terminal Locator Approximate Weight: 1.4 Lbs. (0.64 Kg)

  • Same Frame Configuration as TETRA-CRIMP Hand Tool
  • Dies are interchangeable
  • Adjustable Terminal Locator
  • Approximate Weight: 1.4 Lbs. (0.64 Kg)
Supplier's Site
Hand Crimp Tool Frame, Ultra Fast Faston Terminals; Crimp Tool Type Amp Te Connectivity - 98F6223 - Newark, An Avnet Company
Chicago, IL, United States
Hand Crimp Tool Frame, Ultra Fast Faston Terminals; Crimp Tool Type Amp Te Connectivity
98F6223
Hand Crimp Tool Frame, Ultra Fast Faston Terminals; Crimp Tool Type Amp Te Connectivity 98F6223
HAND CRIMP TOOL FRAME, ULTRA FAST FASTON TERMINALS; Crimp Tool Type:Ratchet; For Use With:AMP Ultra-Fast & Ultra-Fast Plus FASTON Series 26-14AWG Terminals; Product Range:Ultra-Fast Series; Crimp Application:Insulate d Terminals RoHS Compliant: NA

HAND CRIMP TOOL FRAME, ULTRA FAST FASTON TERMINALS; Crimp Tool Type:Ratchet; For Use With:AMP Ultra-Fast & Ultra-Fast Plus FASTON Series 26-14AWG Terminals; Product Range:Ultra-Fast Series; Crimp Application:Insulated Terminals RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 58078-3 A28005-ND 2455351 70089842 98F6223
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tools AMP;RATCHETED CRIMP TOOL;TOOL(LESS DIES) Hand Crimp Tool Frame, Ultra Fast Faston Terminals; Crimp Tool Type Amp Te Connectivity
Tool Type Crimper Crimper Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803326-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Insertion & Extraction Tools - 1-1579007-0 - TE Connectivity
Specs
Tool Type Connector Extractor
Application / Connector Type General Application
View Details
3 suppliers
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707988-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details