Body Features Product Weight : .15 KG [.331 LB ]
Dimensions Bolt Size : 2 x M8 Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 25 - 150 Compatible Conductor Cross-Section Range (ACSR) (MMSQ) : 25/4 - 120/20 Compatible Conductor Diameter Range - Aluminum (MM) : 6.3 - 15.7 Compatible Conductor Diameter Range - Copper (MM) : 5.1 - 12.5 Compatible Conductor Range (AAC) (AWGKC) : 4 - 300
Electrical Characteristics Voltage Class (KV) : ≤ 42
Industry Standards Compatible With Approved Standards Products : VDE 0210 & 0212
Mechanical Attachment Tightening Torque Range (Recommended) (NEWTM) : 22
Operation/Applicatio
n Power Component Application Type : Overhead
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Bolted Type Power System Clamp Style : Bolted Parallel Groove Clamp
Body Features
- Product Weight : .15 KG [.331 LB ]
Dimensions
- Bolt Size : 2 x M8
- Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 25 - 150
- Compatible Conductor Cross-Section Range (ACSR) (MMSQ) : 25/4 - 120/20
- Compatible Conductor Diameter Range - Aluminum (MM) : 6.3 - 15.7
- Compatible Conductor Diameter Range - Copper (MM) : 5.1 - 12.5
- Compatible Conductor Range (AAC) (AWGKC) : 4 - 300
Electrical Characteristics
- Voltage Class (KV) : ≤ 42
Industry Standards
- Compatible With Approved Standards Products : VDE 0210 & 0212
Mechanical Attachment
- Tightening Torque Range (Recommended) (NEWTM) : 22
Operation/Application
- Power Component Application Type : Overhead
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Bolted Type
- Power System Clamp Style : Bolted Parallel Groove Clamp