TE Connectivity ™ Markers - 5801913 5801913

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173577-5801913 Packaging: Box Color: White Body Material: PVC, Polyvinylchloride Material: PVC Categories: Markers Alternative Parts (Cross-Reference): EC0053-000; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Lead Free: Not Applicable Mount: Cable RoHS: Compliant Min Operating Temperature: -45 °C REACH SVHC: No SVHC ELV: Compliant Wire/Cable Diameter: 1.5 mm Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173577-5801913 Packaging: Box Color: White Body Material: PVC, Polyvinylchloride Material: PVC Categories: Markers Alternative Parts (Cross-Reference): EC0053-000; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Lead Free: Not Applicable Mount: Cable RoHS: Compliant Min Operating Temperature: -45 °C REACH SVHC: No SVHC ELV: Compliant Wire/Cable Diameter: 1.5 mm Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Markers - 5801913 - 1173577-5801913 - Win Source Electronics
Laguna Hills, CA, United States
Markers - 5801913
1173577-5801913
Markers - 5801913 1173577-5801913
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173577-5801913 Packaging: Box Color: White Body Material: PVC, Polyvinylchloride Material: PVC Categories: Markers Alternative Parts (Cross-Reference): EC0053-000; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Lead Free: Not Applicable Mount: Cable RoHS: Compliant Min Operating Temperature: -45 °C REACH SVHC: No SVHC ELV: Compliant Wire/Cable Diameter: 1.5 mm Max Operating Temperature: 70 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1173577-5801913
Packaging: Box
Color: White
Body Material: PVC, Polyvinylchloride
Material: PVC
Categories: Markers
Alternative Parts (Cross-Reference): EC0053-000;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Lead Free: Not Applicable
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -45 °C
REACH SVHC: No SVHC
ELV: Compliant
Wire/Cable Diameter: 1.5 mm
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1173577-5801913
Product Name Markers - 5801913
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
ZK2000-2164-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers