TE Connectivity ™ Markers - 5801905 5801905

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1179450-5801905 Packaging: Bulk Categories: Markers Alternative Parts (Cross-Reference): EC0045-000; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Radiation Hardening: No Wire/Cable Diameter: 2 mm
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1179450-5801905 Packaging: Bulk Categories: Markers Alternative Parts (Cross-Reference): EC0045-000; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Radiation Hardening: No Wire/Cable Diameter: 2 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Markers - 5801905 - 1179450-5801905 - Win Source Electronics
Laguna Hills, CA, United States
Markers - 5801905
1179450-5801905
Markers - 5801905 1179450-5801905
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1179450-5801905 Packaging: Bulk Categories: Markers Alternative Parts (Cross-Reference): EC0045-000; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Radiation Hardening: No Wire/Cable Diameter: 2 mm

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1179450-5801905
Packaging: Bulk
Categories: Markers
Alternative Parts (Cross-Reference): EC0045-000;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Wire/Cable Diameter: 2 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1179450-5801905
Product Name Markers - 5801905
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details