TE Connectivity Power Terminals 580133-5

Description
Body Features Terminal Profile : Standard Configuration Features Number of Positions : 10 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Alloy Contact Current Rating (Max) (AMP) : 25 Contact Fabrication : Solid Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] PCB Contact Termination Area Plating Material : Silver PCB Contact Termination Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 - 3.18 MM  [.062 - .125 INCH ] Product Length : 45.21 MM  [1.78 INCH ] Packaging Features Packaging Method : Box Product Type Features Footprint : 6.35 x 3.18 MM  [.25 x .125 INCH ] Power Terminal Type : Power Tap Terminal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Termination Method to Wire & Cable : Tap Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Profile : Standard Configuration Features Number of Positions : 10 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Alloy Contact Current Rating (Max) (AMP) : 25 Contact Fabrication : Solid Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] PCB Contact Termination Area Plating Material : Silver PCB Contact Termination Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 - 3.18 MM  [.062 - .125 INCH ] Product Length : 45.21 MM  [1.78 INCH ] Packaging Features Packaging Method : Box Product Type Features Footprint : 6.35 x 3.18 MM  [.25 x .125 INCH ] Power Terminal Type : Power Tap Terminal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Termination Method to Wire & Cable : Tap Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Terminals - 580133-5 - TE Connectivity
Berwyn, PA, United States
Power Terminals
580133-5
Power Terminals 580133-5
Body Features Terminal Profile : Standard Configuration Features Number of Positions : 10 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Alloy Contact Current Rating (Max) (AMP) : 25 Contact Fabrication : Solid Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] PCB Contact Termination Area Plating Material : Silver PCB Contact Termination Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 - 3.18 MM  [.062 - .125 INCH ] Product Length : 45.21 MM  [1.78 INCH ] Packaging Features Packaging Method : Box Product Type Features Footprint : 6.35 x 3.18 MM  [.25 x .125 INCH ] Power Terminal Type : Power Tap Terminal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Termination Method to Wire & Cable : Tap Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Terminal Profile : Standard

Configuration Features


  • Number of Positions : 10
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass Alloy
  • Contact Current Rating (Max) (AMP) : 25
  • Contact Fabrication : Solid
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ]
  • PCB Contact Termination Area Plating Material : Silver
  • PCB Contact Termination Area Plating Material Thickness : 5.08 MICM  [200 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : 1.57 - 3.18 MM  [.062 - .125 INCH ]
  • Product Length : 45.21 MM  [1.78 INCH ]

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Footprint : 6.35 x 3.18 MM  [.25 x .125 INCH ]
  • Power Terminal Type : Power Tap Terminal

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Method to Wire & Cable : Tap Screw

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Terminals - Specialized Connectors - A114047-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A114047-ND
Terminals - Specialized Connectors A114047-ND
CONN TERM PIN THREADED

CONN TERM PIN THREADED

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 580133-5 A114047-ND
Product Name Power Terminals Terminals - Specialized Connectors
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627101-2 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 13 to 17 AWG
View Details
Connector Contacts - 1-175196-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Connector Contacts - 104506-5 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-104480-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers