Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068026-579873-000
Packaging: Bulk
Number of Positions: 5
Pitch: 5.0292 mm
Connector Type: Pin, Receptacle
Number of Rows: 1
Termination: Crimp
Contact Plating: Gold
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 770083-1; 770084-1; 770078-1; 10-18-1047; 10-18-1044; 09-50-3051MTCP-KT1-0
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1068026-579873-000 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 579873-000 |