TE Connectivity Rectangular Wire & Cable Connectors & Housings 579873-000

Description
Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Pin Housing Features Centerline (Pitch) (INCH) : .198 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Jackscrew Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Connector Shell Size : 01 Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Pin Housing Features Centerline (Pitch) (INCH) : .198 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Jackscrew Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Connector Shell Size : 01 Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 579873-000 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
579873-000
Rectangular Wire & Cable Connectors & Housings 579873-000
Configuration Features Number of Positions : 5 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Pin Housing Features Centerline (Pitch) (INCH) : .198 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Jackscrew Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Connector Shell Size : 01 Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 1

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : With
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) (INCH) : .198

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Jackscrew

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing Kit
  • Connector Shell Size : 01
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 579873-000
Product Name Rectangular Wire & Cable Connectors & Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A3064-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Connector (RF) Adapters - 1508-1248-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers