TE Connectivity Power Terminals 5796131-2

Description
Body Features Terminal Profile : Low Configuration Features Number of Positions : 6 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 37.8 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 - 3.18 MM  [.062 - .125 INCH ] Product Length : 9.91 MM  [.39 INCH ] Housing Features Centerline (Pitch) : 3.18 MM  [.125 INCH ] Housing Material : Nylon GF Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Carton Product Type Features Footprint : 7.62 x 2.54 MM  [.3 x .1 INCH ] Power Terminal Type : Power Tap Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Termination Method to Wire & Cable : Tap Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Terminal Profile : Low Configuration Features Number of Positions : 6 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 37.8 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 - 3.18 MM  [.062 - .125 INCH ] Product Length : 9.91 MM  [.39 INCH ] Housing Features Centerline (Pitch) : 3.18 MM  [.125 INCH ] Housing Material : Nylon GF Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Carton Product Type Features Footprint : 7.62 x 2.54 MM  [.3 x .1 INCH ] Power Terminal Type : Power Tap Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Termination Method to Wire & Cable : Tap Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Terminals - 5796131-2 - TE Connectivity
Berwyn, PA, United States
Power Terminals
5796131-2
Power Terminals 5796131-2
Body Features Terminal Profile : Low Configuration Features Number of Positions : 6 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 37.8 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 - 3.18 MM  [.062 - .125 INCH ] Product Length : 9.91 MM  [.39 INCH ] Housing Features Centerline (Pitch) : 3.18 MM  [.125 INCH ] Housing Material : Nylon GF Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Carton Product Type Features Footprint : 7.62 x 2.54 MM  [.3 x .1 INCH ] Power Terminal Type : Power Tap Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Termination Method to Wire & Cable : Tap Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Terminal Profile : Low

Configuration Features


  • Number of Positions : 6
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 37.8
  • Contact Fabrication : Stamped & Formed
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : 1.57 - 3.18 MM  [.062 - .125 INCH ]
  • Product Length : 9.91 MM  [.39 INCH ]

Housing Features


  • Centerline (Pitch) : 3.18 MM  [.125 INCH ]
  • Housing Material : Nylon GF

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Footprint : 7.62 x 2.54 MM  [.3 x .1 INCH ]
  • Power Terminal Type : Power Tap

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Method to Wire & Cable : Tap Screw

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 5796131-2
Product Name Power Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Specialized Connectors - A101975-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
Quick Disconnects - 1-1377175-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 17 AWG
View Details
Quick Disconnects - 1-1627024-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 1-163081-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details