TE Connectivity D-Shaped Connectors 5796055-1

Description
Body Features Assembly Process Feature Material : Steel Connector Profile : High Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Nickel Configuration Features Number of Positions : 68 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 1.15 MM  [.045 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Screwlocks Mounting Hole Diameter : 1.2 MM  [.047 INCH ] PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 32 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .3 MM  [.011 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.27 MM  [.089 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Assembly Process Feature Material : Steel Connector Profile : High Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Nickel Configuration Features Number of Positions : 68 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 1.15 MM  [.045 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Screwlocks Mounting Hole Diameter : 1.2 MM  [.047 INCH ] PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 32 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .3 MM  [.011 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.27 MM  [.089 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5796055-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5796055-1
D-Shaped Connectors 5796055-1
Body Features Assembly Process Feature Material : Steel Connector Profile : High Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Nickel Configuration Features Number of Positions : 68 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 1.15 MM  [.045 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Screwlocks Mounting Hole Diameter : 1.2 MM  [.047 INCH ] PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 32 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .3 MM  [.011 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.27 MM  [.089 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Assembly Process Feature Material : Steel
  • Connector Profile : High
  • Insert Material : Thermoplastic
  • Primary Product Color : Black
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Positions : 68
  • Number of Rows : 4
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Row-to-Row Spacing : 1.15 MM  [.045 INCH ]

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Carbon Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Assembly Process Feature Plating Material : Tin
  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Screwlocks
  • Mounting Hole Diameter : 1.2 MM  [.047 INCH ]
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 32

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ]
  • Rectangular Termination Post & Tail Width : .3 MM  [.011 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.27 MM  [.089 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
D-Sub Connectors - 5796055-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5796055-1
D-Sub Connectors 5796055-1
68 CHAMP R/A ASSY,LC

68 CHAMP R/A ASSY,LC

Buy Now
D-Sub Connectors - 5796055-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5796055-1
D-Sub Connectors 5796055-1
CHAMP .8MM STACKED

CHAMP .8MM STACKED

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5796055-1
D-Sub Connectors 5796055-1
D-Sub Connectors

D-Sub Connectors

Buy Now
PCB Sockets - 6808728P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
6808728P
PCB Sockets 6808728P
TE Connectivity 5796055-1 PCB Socket

TE Connectivity 5796055-1 PCB Socket

Supplier's Site
PCB Sockets - 6808728 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
6808728
PCB Sockets 6808728
TE Connectivity 5796055-1 PCB Socket

TE Connectivity 5796055-1 PCB Socket

Supplier's Site
PCB Sockets - 1647505 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1647505
PCB Sockets 1647505
TE Connectivity 5796055-1 PCB Socket

TE Connectivity 5796055-1 PCB Socket

Supplier's Site
Connectors I/O - 5796055-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
5796055-1
Connectors I/O 5796055-1
68 CHAMP R/A ASSYLC

68 CHAMP R/A ASSYLC

Buy Now
Wire-Board Connector, Receptacle 68 Position, 0.8Mm; No. Of Contacts Amp - Te Connectivity - 42K8812 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle 68 Position, 0.8Mm; No. Of Contacts Amp - Te Connectivity
42K8812
Wire-Board Connector, Receptacle 68 Position, 0.8Mm; No. Of Contacts Amp - Te Connectivity 42K8812
WIRE-BOARD CONNECTOR, RECEPTACLE 68 POSITION, 0.8MM; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:Through Hole; Product Range:CHAMP Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE 68 POSITION, 0.8MM; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:Through Hole; Product Range:CHAMP Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Centronics Connectors - 5796055-1 - ODG (Origin Data Global)
Shenzhen, China
Centronics Connectors
5796055-1
Centronics Connectors 5796055-1
CONN RCPT 68POS R/A SOLDER

CONN RCPT 68POS R/A SOLDER

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5796055-1 5796055-1 6808728P 6808728 5796055-1 42K8812 5796055-1
Product Name D-Shaped Connectors D-Sub Connectors PCB Sockets PCB Sockets Connectors I/O Wire-Board Connector, Receptacle 68 Position, 0.8Mm; No. Of Contacts Amp - Te Connectivity Centronics Connectors
Connector Type Wire to Board Connector D-Sub Connector Wire to Board Connector Centronics Connector
Termination Through Hole - Solder Solder Solder Through Hole Solder
Mounting Board Mount Through hole Cable Mount Panel Mount, Through Hole, Right Angle
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data