TE Connectivity Connector Contacts 5794176-8

Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 115 Contact Mating Area Plating Material : Silver Contact Size : 4mm Operation/Applicatio n Circuit Application : Power Termination Features Product Terminates To : Wire & Cable Termination Method to Bus Bar : Screw
Request a Quote
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 115 Contact Mating Area Plating Material : Silver Contact Size : 4mm Operation/Applicatio n Circuit Application : Power Termination Features Product Terminates To : Wire & Cable Termination Method to Bus Bar : Screw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 5794176-8 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
5794176-8
Connector Contacts 5794176-8
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 115 Contact Mating Area Plating Material : Silver Contact Size : 4mm Operation/Applicatio n Circuit Application : Power Termination Features Product Terminates To : Wire & Cable Termination Method to Bus Bar : Screw

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 115
  • Contact Mating Area Plating Material : Silver
  • Contact Size : 4mm

Operation/Application


  • Circuit Application : Power

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Bus Bar : Screw
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 5794176-8
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Quick Disconnects - 1-170140-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers
Connector Contacts - 1-104479-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
2 suppliers