TE Connectivity Rectangular Power Connectors 5794172-3

Description
Configuration Features Number of Positions : 4 Number of Power Positions : 0 Number of Rows : 2 Number of Signal Positions : 4 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Retention Within Housing : Without Contact Termination Area Plating Thickness : 3.81 - 8.89 MICM  [150 - 350 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Tin Signal Contact Base Material : Brass Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 5.5 MM  [.216 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Color : White Housing Material : PBT GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without PCB Mount Retention Type : Flange w/Mounting Holes Operation/Applicatio n Circuit Application : Power & Signal Other Position Locations Omitted : 0 Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.43 MM  [.135 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 4 Number of Power Positions : 0 Number of Rows : 2 Number of Signal Positions : 4 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Retention Within Housing : Without Contact Termination Area Plating Thickness : 3.81 - 8.89 MICM  [150 - 350 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Tin Signal Contact Base Material : Brass Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 5.5 MM  [.216 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Color : White Housing Material : PBT GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without PCB Mount Retention Type : Flange w/Mounting Holes Operation/Applicatio n Circuit Application : Power & Signal Other Position Locations Omitted : 0 Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.43 MM  [.135 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 5794172-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
5794172-3
Rectangular Power Connectors 5794172-3
Configuration Features Number of Positions : 4 Number of Power Positions : 0 Number of Rows : 2 Number of Signal Positions : 4 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Retention Within Housing : Without Contact Termination Area Plating Thickness : 3.81 - 8.89 MICM  [150 - 350 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Tin Signal Contact Base Material : Brass Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 5.5 MM  [.216 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Color : White Housing Material : PBT GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without PCB Mount Retention Type : Flange w/Mounting Holes Operation/Applicatio n Circuit Application : Power & Signal Other Position Locations Omitted : 0 Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.43 MM  [.135 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 4
  • Number of Power Positions : 0
  • Number of Rows : 2
  • Number of Signal Positions : 4
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 9
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Termination Area Plating Thickness : 3.81 - 8.89 MICM  [150 - 350 MICIN ]
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Tin
  • Signal Contact Base Material : Brass

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Row-to-Row Spacing : 5.5 MM  [.216 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]
  • Housing Color : White
  • Housing Material : PBT GF

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Flange w/Mounting Holes

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Position Locations Omitted : 0

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Board
  • Rectangular Power Connector Type : Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.43 MM  [.135 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Power to the Board - 5794172-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power to the Board
5794172-3
Power to the Board 5794172-3
Power to the Board AMP DUAC/PL 04P HDR ASSY RA

Power to the Board AMP DUAC/PL 04P HDR ASSY RA

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 5794172-3 5794172-3
Product Name Rectangular Power Connectors Power to the Board
Applications Residential
Mounting Style PCB
Termination Types Through Hole - Solder
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC Unfiltered Inlets - 1-1609112-2 - TE Connectivity
Specs
Device Type Power Entry Module
Applications Residential
Standards / Certifications RoHS
View Details
3 suppliers
Circular Power Connectors - 1218147-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 6000 volts
View Details