"Connector Header Through Hole, Right Angle 4 position 0.165"" (4.20mm)"
AMP DUAC/PL 04P HDR ASSY RA
AMP DUAC/PL 04P HDR ASSY RA
CONN HEADER R/A 4POS 4.2MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A114043-ND | 76AC9387 | 5794172-3 |
| Product Name | Headers, Male Pins | Amp Duac/pl 04P Hdr Assy Ra Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 600 volts | 600 volts |