TE Connectivity Splices 579028-000

Description
Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 3.8 MM  [.15 INCH ] Product Length : 93 MM  [3.66 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 3.8 MM  [.15 INCH ] Product Length : 93 MM  [3.66 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 579028-000 - TE Connectivity
Berwyn, PA, United States
Splices
579028-000
Splices 579028-000
Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 3.8 MM  [.15 INCH ] Product Length : 93 MM  [3.66 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Contact Features


  • Contact Base Material : Copper

Dimensions


  • Compatible Insulation Diameter Range : 3.8 MM  [.15 INCH ]
  • Product Length : 93 MM  [3.66 INCH ]

Product Type Features


  • Sealable : No

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 579028-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Shielded Contacts - 033469-000 - TE Connectivity
Specs
North American 24 to 30 AWG
International 0.0500 to 0.2500 mm2
View Details
Tap, Straight, 2.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4186 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details