TE Connectivity Connector, D Sub, Receptacle, 9 Position, Da; No. Of Contacts Amp - Te Connectivity 5788796-2.

Description
CONNECTOR, D SUB, RECEPTACLE, 9 POSITION, DA; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
CONNECTOR, D SUB, RECEPTACLE, 9 POSITION, DA; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub, Receptacle, 9 Position, Da; No. Of Contacts Amp - Te Connectivity - 29AC0499 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Receptacle, 9 Position, Da; No. Of Contacts Amp - Te Connectivity
29AC0499
Connector, D Sub, Receptacle, 9 Position, Da; No. Of Contacts Amp - Te Connectivity 29AC0499
CONNECTOR, D SUB, RECEPTACLE, 9 POSITION, DA; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

CONNECTOR, D SUB, RECEPTACLE, 9 POSITION, DA; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0499
Product Name Connector, D Sub, Receptacle, 9 Position, Da; No. Of Contacts Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
863002A-Dsub M Screwlock Asy / Bulk Amphenol Communications Solutions - 97H2485 - Newark, An Avnet Company
Specs
Connector Type D-Sub Connector
View Details