TE Connectivity SD Card Connectors 5788643-1

Description
Body Features Color : Black Hold-Down : Without Configuration Features Lead Configuration : Staggered Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Vacuum Tape : Without Dimensions Profile Height from PCB : 14 MM  [.55 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount Polarizing Post Length : .8 MM  [.03 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube, Box & Tube Product Type Features CompactFlash Product Type : Header Only Compatible Card : CompactFlash Connector & Contact Terminates To : Printed Circuit Board PCB Offset : 0 MM  [0 INCH ] Product Type : Removable Memory Products Shielded : No Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Color : Black Hold-Down : Without Configuration Features Lead Configuration : Staggered Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Vacuum Tape : Without Dimensions Profile Height from PCB : 14 MM  [.55 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount Polarizing Post Length : .8 MM  [.03 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube, Box & Tube Product Type Features CompactFlash Product Type : Header Only Compatible Card : CompactFlash Connector & Contact Terminates To : Printed Circuit Board PCB Offset : 0 MM  [0 INCH ] Product Type : Removable Memory Products Shielded : No Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD Card Connectors - 5788643-1 - TE Connectivity
Berwyn, PA, United States
SD Card Connectors
5788643-1
SD Card Connectors 5788643-1
Body Features Color : Black Hold-Down : Without Configuration Features Lead Configuration : Staggered Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Vacuum Tape : Without Dimensions Profile Height from PCB : 14 MM  [.55 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount Polarizing Post Length : .8 MM  [.03 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube, Box & Tube Product Type Features CompactFlash Product Type : Header Only Compatible Card : CompactFlash Connector & Contact Terminates To : Printed Circuit Board PCB Offset : 0 MM  [0 INCH ] Product Type : Removable Memory Products Shielded : No Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]

Body Features


  • Color : Black
  • Hold-Down : Without

Configuration Features


  • Lead Configuration : Staggered
  • Number of Positions : 50
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • Vacuum Tape : Without

Dimensions


  • Profile Height from PCB : 14 MM  [.55 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : LCP (Liquid Crystal Polymer)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mounting Style : Surface Mount
  • Polarizing Post Length : .8 MM  [.03 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube, Box & Tube

Product Type Features


  • CompactFlash Product Type : Header Only
  • Compatible Card : CompactFlash
  • Connector & Contact Terminates To : Printed Circuit Board
  • PCB Offset : 0 MM  [0 INCH ]
  • Product Type : Removable Memory Products
  • Shielded : No

Usage Conditions


  • Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Buy Now
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1229492-5788643-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1229492-5788643-1
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1229492-5788643-1
Win Source Part Number: 1229492-5788643-1 Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets Number of Positions: 50 Features: Board Lock Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Height Above Board: 0.551" (14.00mm) Standard Package: 11 Mounting: SMD (SMT) Card Type: CompactFlash® - Type I, II Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Alternative Parts (Cross-Reference): 5788643-1.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 5788643-1-ND,A115531 ,2266-5788643-1,-578 8643-1-SI Base Product Number: 5788643

Win Source Part Number: 1229492-5788643-1
Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets
Number of Positions: 50
Features: Board Lock
Connector Type: Connector
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Height Above Board: 0.551" (14.00mm)
Standard Package: 11
Mounting: SMD (SMT)
Card Type: CompactFlash® - Type I, II
Insertion, Removal Method: Push In, Pull Out
Mounting Feature: Normal, Standard - Top
Alternative Parts (Cross-Reference): 5788643-1.;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 5788643-1-ND,A115531,2266-5788643-1,-5788643-1-SI
Base Product Number: 5788643

Buy Now Datasheet
PC Card Sockets - A115531-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A115531-ND
PC Card Sockets A115531-ND
50 Position Card Connector CompactFlash® - Type I, II Surface Mount Gold

50 Position Card Connector CompactFlash® - Type I, II Surface Mount Gold

Buy Now Datasheet
Connector, Memory Socket, 50Pos, Smt; Product Range Amp - Te Connectivity - 39Y8343 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Memory Socket, 50Pos, Smt; Product Range Amp - Te Connectivity
39Y8343
Connector, Memory Socket, 50Pos, Smt; Product Range Amp - Te Connectivity 39Y8343
CONNECTOR, MEMORY SOCKET, 50POS, SMT; Product Range:CompactFlash Series; Connector Type:Memory Socket; No. of Contacts:50Contacts; Contact Material:Brass; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

CONNECTOR, MEMORY SOCKET, 50POS, SMT; Product Range:CompactFlash Series; Connector Type:Memory Socket; No. of Contacts:50Contacts; Contact Material:Brass; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5788643-1 1229492-5788643-1 A115531-ND 39Y8343
Product Name SD Card Connectors Connectors, Interconnects - Memory Connectors - PC Card Sockets PC Card Sockets Connector, Memory Socket, 50Pos, Smt; Product Range Amp - Te Connectivity
Connector Type PC Card Connector PC Card Connector Connector
Unlock Full Specs
to access all available technical data