TE Connectivity Wire-Board Connector, Receptacle 68 Position, 0.8Mm; No. Of Contacts Amp - Te Connectivity 5787962-1.

Description
WIRE-BOARD CONNECTOR, RECEPTACLE 68 POSITION, 0.8MM; No. of Contacts:136Contacts ; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:Through Hole; Product Range:CHAMP 0.8 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR, RECEPTACLE 68 POSITION, 0.8MM; No. of Contacts:136Contacts ; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:Through Hole; Product Range:CHAMP 0.8 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle 68 Position, 0.8Mm; No. Of Contacts Amp - Te Connectivity - 29AC0497 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle 68 Position, 0.8Mm; No. Of Contacts Amp - Te Connectivity
29AC0497
Wire-Board Connector, Receptacle 68 Position, 0.8Mm; No. Of Contacts Amp - Te Connectivity 29AC0497
WIRE-BOARD CONNECTOR, RECEPTACLE 68 POSITION, 0.8MM; No. of Contacts:136Contacts ; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:Through Hole; Product Range:CHAMP 0.8 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE 68 POSITION, 0.8MM; No. of Contacts:136Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:Through Hole; Product Range:CHAMP 0.8 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0497
Product Name Wire-Board Connector, Receptacle 68 Position, 0.8Mm; No. Of Contacts Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details