Manufacturer: TE Connectivity
Win Source Part Number: 907512-5787855-2
Series: CHAMP .050 I
Features: 200 Position Plug Connector Board to Board Through Hole, Right Angle Solder
Package: Box
Mounting: Through Hole, Right Angle
Family Name: 5787855
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 168
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 87 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 907512-5787855-2 |
| Product Name | Unclassified - 5787855-2 |