TE Connectivity Docking Connectors 5787855-1

Description
Body Features Ground Plate Material : Stainless Steel Shell Base Material : Carbon Steel Configuration Features Number of Positions : 200 Number of Power Positions : 0 Number of Rows : 8 Number of Signal Positions : 200 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Nickel Number of Utility Contacts : 0 PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Natural Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Plug Ground Component Type : Grounding Plate Grounding Options : Panel Ground Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.49 MM  [.01 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Ground Plate Material : Stainless Steel Shell Base Material : Carbon Steel Configuration Features Number of Positions : 200 Number of Power Positions : 0 Number of Rows : 8 Number of Signal Positions : 200 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Nickel Number of Utility Contacts : 0 PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Natural Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Plug Ground Component Type : Grounding Plate Grounding Options : Panel Ground Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.49 MM  [.01 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Docking Connectors - 5787855-1 - TE Connectivity
Berwyn, PA, United States
Docking Connectors
5787855-1
Docking Connectors 5787855-1
Body Features Ground Plate Material : Stainless Steel Shell Base Material : Carbon Steel Configuration Features Number of Positions : 200 Number of Power Positions : 0 Number of Rows : 8 Number of Signal Positions : 200 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Nickel Number of Utility Contacts : 0 PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Natural Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Plug Ground Component Type : Grounding Plate Grounding Options : Panel Ground Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.49 MM  [.01 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Ground Plate Material : Stainless Steel
  • Shell Base Material : Carbon Steel

Configuration Features


  • Number of Positions : 200
  • Number of Power Positions : 0
  • Number of Rows : 8
  • Number of Signal Positions : 200
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Underplating Material : Nickel
  • Number of Utility Contacts : 0
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Natural
  • Housing Material : Polyester

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 24

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Docking Connector Style : Plug
  • Ground Component Type : Grounding Plate
  • Grounding Options : Panel Ground
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 2.49 MM  [.01 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5787855-1
D-Sub Connectors 5787855-1
D-Sub Connectors

D-Sub Connectors

Buy Now
200 Cmp Dck Ra Plg Rev Seq 2.5 Amp - Te Connectivity - 07R7043 - Newark, An Avnet Company
Chicago, IL, United States
200 Cmp Dck Ra Plg Rev Seq 2.5 Amp - Te Connectivity
07R7043
200 Cmp Dck Ra Plg Rev Seq 2.5 Amp - Te Connectivity 07R7043
200 CMP DCK RA PLG REV SEQ 2.5

200 CMP DCK RA PLG REV SEQ 2.5

Supplier's Site
200 Cmp Dck Ra Plg Rev Seq 2.5 Amp - Te Connectivity - 42AJ5069 - Newark, An Avnet Company
Chicago, IL, United States
200 Cmp Dck Ra Plg Rev Seq 2.5 Amp - Te Connectivity
42AJ5069
200 Cmp Dck Ra Plg Rev Seq 2.5 Amp - Te Connectivity 42AJ5069
200 CMP DCK RA PLG REV SEQ 2.5

200 CMP DCK RA PLG REV SEQ 2.5

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5787855-1 5787855-1 07R7043
Product Name Docking Connectors D-Sub Connectors 200 Cmp Dck Ra Plg Rev Seq 2.5 Amp - Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

3A Electronic Connector - 316-104809-6 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Crimp
Current Rating 3.0 amps
View Details
5 suppliers
Ribbon Cable Connectors - 102156-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers