TE Connectivity Docking Connectors 5787851-1

Description
Body Features Ground Plate Material : Stainless Steel Shell Base Material : Carbon Steel Configuration Features Number of Positions : 200 Number of Power Positions : 0 Number of Rows : 8 Number of Signal Positions : 200 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Nickel Number of Utility Contacts : 0 PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Natural Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Receptacle Ground Component Type : Grounding Plate Grounding Options : Panel Ground Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.49 MM  [.01 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Ground Plate Material : Stainless Steel Shell Base Material : Carbon Steel Configuration Features Number of Positions : 200 Number of Power Positions : 0 Number of Rows : 8 Number of Signal Positions : 200 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Nickel Number of Utility Contacts : 0 PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Natural Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Receptacle Ground Component Type : Grounding Plate Grounding Options : Panel Ground Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.49 MM  [.01 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Docking Connectors - 5787851-1 - TE Connectivity
Berwyn, PA, United States
Docking Connectors
5787851-1
Docking Connectors 5787851-1
Body Features Ground Plate Material : Stainless Steel Shell Base Material : Carbon Steel Configuration Features Number of Positions : 200 Number of Power Positions : 0 Number of Rows : 8 Number of Signal Positions : 200 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Nickel Number of Utility Contacts : 0 PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Natural Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Receptacle Ground Component Type : Grounding Plate Grounding Options : Panel Ground Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.49 MM  [.01 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Ground Plate Material : Stainless Steel
  • Shell Base Material : Carbon Steel

Configuration Features


  • Number of Positions : 200
  • Number of Power Positions : 0
  • Number of Rows : 8
  • Number of Signal Positions : 200
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Underplating Material : Nickel
  • Number of Utility Contacts : 0
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Natural
  • Housing Material : Polyester

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 24

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Docking Connector Style : Receptacle
  • Ground Component Type : Grounding Plate
  • Grounding Options : Panel Ground
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 2.49 MM  [.01 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Swedesboro, NJ, United States
Contacts
5787851-1
Contacts 5787851-1
Contacts

Contacts

Buy Now
200 50Sr Cmp Lp R/a Rcpt Dock Amp - Te Connectivity - 76AC9372 - Newark, An Avnet Company
Chicago, IL, United States
200 50Sr Cmp Lp R/a Rcpt Dock Amp - Te Connectivity
76AC9372
200 50Sr Cmp Lp R/a Rcpt Dock Amp - Te Connectivity 76AC9372
200 50SR CMP LP R/A RCPT DOCK

200 50SR CMP LP R/A RCPT DOCK

Supplier's Site
200 50Sr Cmp Lp R/a Rcpt Dock Amp - Te Connectivity - 19R3332 - Newark, An Avnet Company
Chicago, IL, United States
200 50Sr Cmp Lp R/a Rcpt Dock Amp - Te Connectivity
19R3332
200 50Sr Cmp Lp R/a Rcpt Dock Amp - Te Connectivity 19R3332
200 50SR CMP LP R/A RCPT DOCK

200 50SR CMP LP R/A RCPT DOCK

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5787851-1 5787851-1 76AC9372
Product Name Docking Connectors Contacts 200 50Sr Cmp Lp R/a Rcpt Dock Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103956-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Coax Connectors - 1051771-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Crimp
View Details
Ribbon Cable Connectors - 102322-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers