TE Connectivity Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Amp - Te Connectivity 5787834-1.

Description
USB, 2.0 TYPE B, RECEPTACLE, TH; USB CONNECTOR TYPE:USB TYPE B; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS ; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; ORIENTATION:VERTICAL ; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES
Datasheet
Description
USB, 2.0 TYPE B, RECEPTACLE, TH; USB CONNECTOR TYPE:USB TYPE B; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS ; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; ORIENTATION:VERTICAL ; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Amp - Te Connectivity - 26AC8353 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Amp - Te Connectivity
26AC8353
Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Amp - Te Connectivity 26AC8353
USB, 2.0 TYPE B, RECEPTACLE, TH; USB CONNECTOR TYPE:USB TYPE B; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS ; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; ORIENTATION:VERTICAL ; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES

USB, 2.0 TYPE B, RECEPTACLE, TH; USB CONNECTOR TYPE:USB TYPE B; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:4POSITIONS; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; ORIENTATION:VERTICAL; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8353
Product Name Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Amp - Te Connectivity
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1205-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details