Manufacturer: TE Connectivity
Win Source Part Number: 907511-5787775-1
Series: CHAMP .031
Features: 68, 68 Position Stacked, 2 Plugs Connector - Free Hanging (In-Line) IDC
Package: Box
Mounting: Free Hanging (In-Line)
Family Name: 5787775
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8536.69.8000
Other Part Number: -5787775-1-SI, 57877751
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 907511-5787775-1 |
| Product Name | Unclassified - 5787775-1 |