TE Connectivity USB Connectors 5787745-1

Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 2 Number of Positions : 8 Panel Ground Location : Between Ports Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2 MM , 2.5 MM  [.078 INCH , .098 INCH ] Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 88 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : Ground Finger Grounding Options : Panel Ground USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.84 MM  [.112 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 2 Number of Positions : 8 Panel Ground Location : Between Ports Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2 MM , 2.5 MM  [.078 INCH , .098 INCH ] Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 88 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : Ground Finger Grounding Options : Panel Ground USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.84 MM  [.112 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 5787745-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
5787745-1
USB Connectors 5787745-1
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 2 Number of Positions : 8 Panel Ground Location : Between Ports Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2 MM , 2.5 MM  [.078 INCH , .098 INCH ] Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 88 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : Ground Finger Grounding Options : Panel Ground USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.84 MM  [.112 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 8
  • Panel Ground Location : Between Ports

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : 2 MM , 2.5 MM  [.078 INCH , .098 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : With
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Kinked Legs

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 88

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Ground Feature Type : Ground Finger
  • Grounding Options : Panel Ground
  • USB Type : A
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.84 MM  [.112 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
USB, DVI, HDMI Connector Assemblies - 5787745-1-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
5787745-1-ND
USB, DVI, HDMI Connector Assemblies 5787745-1-ND
USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle

USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
312-5787745-1
Electronic Connector 312-5787745-1
USB 2.0 Type A RCP 2 Port RA Thru-Hole 8 Pos Female Connector Product overview: 5787745-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-5787745-1 can be used for catalog matching and distributor lookup.

USB 2.0 Type A RCP 2 Port RA Thru-Hole 8 Pos Female Connector Product overview: 5787745-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-5787745-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB Connectors - 7952321 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
7952321
USB Connectors 7952321
TE Connectivity 5787745-1 USB Connector

TE Connectivity 5787745-1 USB Connector

Supplier's Site
USB Connectors - 7952321P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
7952321P
USB Connectors 7952321P
TE Connectivity 5787745-1 USB Connector

TE Connectivity 5787745-1 USB Connector

Supplier's Site
USB Connectors - 1644903 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1644903
USB Connectors 1644903
TE Connectivity 5787745-1 USB Connector

TE Connectivity 5787745-1 USB Connector

Supplier's Site
USB, DVI, HDMI Connectors - 5787745-1 - 907510-5787745-1 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 5787745-1
907510-5787745-1
USB, DVI, HDMI Connectors - 5787745-1 907510-5787745-1
Manufacturer: TE Connectivity Win Source Part Number: 907510-5787745-1 Operating Temperature Range: -55°C ~ 85°C Features: USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle Package: Tray Mounting: Through Hole, Right Angle Family Name: 5787745 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 88 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2266-5787745-1, -5787745-1-SI, 57877451

Manufacturer: TE Connectivity
Win Source Part Number: 907510-5787745-1
Operating Temperature Range: -55°C ~ 85°C
Features: USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 5787745
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 88
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 2266-5787745-1, -5787745-1-SI, 57877451

Buy Now Datasheet
I/O Connectors - 5787745-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
5787745-1
I/O Connectors 5787745-1
USB A R/A STAK ASSY THRU HOLE

USB A R/A STAK ASSY THRU HOLE

Buy Now
Swedesboro, NJ, United States
I/O Connectors
5787745-1
I/O Connectors 5787745-1
I/O Connectors

I/O Connectors

Buy Now
Usb Stacked, 2.0 Type A, 2Port, R/a; Usb Connector Type Amp - Te Connectivity - 40P9861 - Newark, An Avnet Company
Chicago, IL, United States
Usb Stacked, 2.0 Type A, 2Port, R/a; Usb Connector Type Amp - Te Connectivity
40P9861
Usb Stacked, 2.0 Type A, 2Port, R/a; Usb Connector Type Amp - Te Connectivity 40P9861
USB STACKED, 2.0 TYPE A, 2PORT, R/A; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Positions ; Orientation:Right Angle; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

USB STACKED, 2.0 TYPE A, 2PORT, R/A; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Positions; Orientation:Right Angle; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site
Usb A R/a Stak Assy Thru Hole Amp - Te Connectivity - 76AC9370 - Newark, An Avnet Company
Chicago, IL, United States
Usb A R/a Stak Assy Thru Hole Amp - Te Connectivity
76AC9370
Usb A R/a Stak Assy Thru Hole Amp - Te Connectivity 76AC9370
USB A R/A STAK ASSY THRU HOLE

USB A R/A STAK ASSY THRU HOLE

Supplier's Site
Connector, Usb A, Receptacle, 8Pos, Th; Usb Connector Type Amp - Te Connectivity - 46Y9455 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Usb A, Receptacle, 8Pos, Th; Usb Connector Type Amp - Te Connectivity
46Y9455
Connector, Usb A, Receptacle, 8Pos, Th; Usb Connector Type Amp - Te Connectivity 46Y9455
CONNECTOR, USB A, RECEPTACLE, 8POS, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Ways; Orientation:Right Angle; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:-; RoHS Compliant: Yes

CONNECTOR, USB A, RECEPTACLE, 8POS, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Ways; Orientation:Right Angle; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:-; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
5787745-1
USB Connectors 5787745-1
USB Connectors USB R/A RCPT

USB Connectors USB R/A RCPT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5787745-1 5787745-1-ND 312-5787745-1 7952321 7952321P 907510-5787745-1 5787745-1 40P9861 76AC9370 5787745-1
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies Electronic Connector USB Connectors USB Connectors USB, DVI, HDMI Connectors - 5787745-1 I/O Connectors Usb Stacked, 2.0 Type A, 2Port, R/a; Usb Connector Type Amp - Te Connectivity Usb A R/a Stak Assy Thru Hole Amp - Te Connectivity USB Connectors
Connector Type USB; Wire to Board Connector USB A USB USB USB USB USB
Termination Through Hole - Solder Through Hole Solder Solder
Mounting Board Mount Through Hole, Right Angle Pcb mount, through hole Through Hole, Right Angle
Current Rating 1.0 amps 1.0 amps 1.0 amps
Category USB USB
Unlock Full Specs
to access all available technical data