50, 50 Position D-Type - Stacked Receptacle, Female Sockets Connector
WIRE-BOARD CONNECTOR, RECEPTACLE, 100 POSITION, 1.27MM; Product Range:-; Upper D Sub Shell Size:-; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:100Contacts; Lower D Sub Shell Size:-; Lower D Sub Gender:Receptacle RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A31820-ND | 18M5780 |
| Product Name | D-Sub Connector Assemblies | Wire-Board Connector, Receptacle, 100 Position, 1.27Mm; Product Range Amp - Te Connectivity |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector; Wire to Board Connector |
| Mounting | Board Edge, Through Hole, Right Angle |