TE Connectivity USB Connectors 5787617-2

Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 2 Number of Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.098 INCH , .078 INCH ] Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Box Packaging Quantity : 88 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.29 MM  [.09 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 2 Number of Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.098 INCH , .078 INCH ] Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Box Packaging Quantity : 88 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.29 MM  [.09 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 5787617-2 - TE Connectivity
Berwyn, PA, United States
USB Connectors
5787617-2
USB Connectors 5787617-2
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 2 Number of Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.098 INCH , .078 INCH ] Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Box Packaging Quantity : 88 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.29 MM  [.09 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 8

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : 2.5 MM , 2 MM  [.098 INCH , .078 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : Without
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Kinked Legs

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tray, Box
  • Packaging Quantity : 88

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • USB Type : A
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.29 MM  [.09 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
I/O Connectors - 5787617-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
5787617-2
I/O Connectors 5787617-2
RECP ASSY, R/A, STACKED, THRU-HOLE, USB,

RECP ASSY, R/A, STACKED, THRU-HOLE, USB,

Buy Now
USB, DVI, HDMI Connector Assemblies - A130942-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A130942-ND
USB, DVI, HDMI Connector Assemblies A130942-ND
USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle

USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle

Buy Now Datasheet
Recp Assy, R/a, Stacked, Thru-Hole, Usb, Amp - Te Connectivity - 19R3316 - Newark, An Avnet Company
Chicago, IL, United States
Recp Assy, R/a, Stacked, Thru-Hole, Usb, Amp - Te Connectivity
19R3316
Recp Assy, R/a, Stacked, Thru-Hole, Usb, Amp - Te Connectivity 19R3316
RECP ASSY, R/A, STACKED, THRU-HOLE, USB,

RECP ASSY, R/A, STACKED, THRU-HOLE, USB,

Supplier's Site
Recp Assy, R/a, Stacked, Thru-Hole, Usb, Amp - Te Connectivity - 42AJ5065 - Newark, An Avnet Company
Chicago, IL, United States
Recp Assy, R/a, Stacked, Thru-Hole, Usb, Amp - Te Connectivity
42AJ5065
Recp Assy, R/a, Stacked, Thru-Hole, Usb, Amp - Te Connectivity 42AJ5065
RECP ASSY, R/A, STACKED, THRU-HOLE, USB,

RECP ASSY, R/A, STACKED, THRU-HOLE, USB,

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
5787617-2
USB Connectors 5787617-2
USB Connectors REC ASY RA STACKED TH USB

USB Connectors REC ASY RA STACKED TH USB

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5787617-2 5787617-2 A130942-ND 19R3316 5787617-2
Product Name USB Connectors I/O Connectors USB, DVI, HDMI Connector Assemblies Recp Assy, R/a, Stacked, Thru-Hole, Usb, Amp - Te Connectivity USB Connectors
Connector Type USB; Wire to Board Connector USB USB
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole, Right Angle
Current Rating 1.0 amps 1.0 amps
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26667-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - A114688-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
3A Electronic Connector - 316-103908-1 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Current Rating 3.0 amps
View Details
4 suppliers
USB Connectors - 1734753-1 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
11 suppliers