TE Connectivity DC Jack Connectors 5787590-1

Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8.8 Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 110 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8.8 Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 110 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 5787590-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
5787590-1
DC Jack Connectors 5787590-1
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8.8 Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 110 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]

Configuration Features


  • Number of Positions : 5
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 8.8

Electrical Characteristics


  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 110

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - A123174-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A123174-ND
Blade Type Power Connector Assemblies A123174-ND
"5 Position Receptacle, Female Blade Sockets Connector Solder 0.197"" (5.00mm) Through Hole"

"5 Position Receptacle, Female Blade Sockets Connector Solder 0.197"" (5.00mm) Through Hole"

Buy Now Datasheet
Batt Int,insert Assy,5P,7.2V Rohs Compliant Te Connectivity - 23R7947 - Newark, An Avnet Company
Chicago, IL, United States
Batt Int,insert Assy,5P,7.2V Rohs Compliant Te Connectivity
23R7947
Batt Int,insert Assy,5P,7.2V Rohs Compliant Te Connectivity 23R7947
BATT INT,INSERT ASSY,5P,7.2V ROHS COMPLIANT: YES

BATT INT,INSERT ASSY,5P,7.2V ROHS COMPLIANT: YES

Supplier's Site
Batt Int,insert Assy,5P,7.2V Amp - Te Connectivity - 76AC9367 - Newark, An Avnet Company
Chicago, IL, United States
Batt Int,insert Assy,5P,7.2V Amp - Te Connectivity
76AC9367
Batt Int,insert Assy,5P,7.2V Amp - Te Connectivity 76AC9367
BATT INT,INSERT ASSY,5P,7.2V

BATT INT,INSERT ASSY,5P,7.2V

Supplier's Site
Blade Type Power Connectors - 5787590-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
5787590-1
Blade Type Power Connectors 5787590-1
CONN RCPT 5POS 5.00MM PCB SLDR

CONN RCPT 5POS 5.00MM PCB SLDR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5787590-1 A123174-ND 23R7947 5787590-1
Product Name DC Jack Connectors Blade Type Power Connector Assemblies Batt Int,insert Assy,5P,7.2V Rohs Compliant Te Connectivity Blade Type Power Connectors
Connector Type Board to Board Connector Receptacle, Female Blade Sockets
Mounting Board Mount Through Hole Through Hole
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26394-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
RJ45 Connectors - 100616-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
7 suppliers
Headers, Male Pins - A28662-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
PCB Headers - 7189462P - RS Components, Ltd.
Specs
Geometry Right Angle
View Details
2 suppliers