TE Connectivity Connector Backshells 5787543-3

Description
Body Features Cable Exit Angle : 180° Configuration Features Number of Positions : 40 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Packaging Features Packaging Method : Package Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : 180° Configuration Features Number of Positions : 40 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Packaging Features Packaging Method : Package Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 5787543-3 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
5787543-3
Connector Backshells 5787543-3
Body Features Cable Exit Angle : 180° Configuration Features Number of Positions : 40 Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Packaging Features Packaging Method : Package Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle : 180°

Configuration Features


  • Number of Positions : 40

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - 5787543-3-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
5787543-3-ND
D-Sub, D-Shaped Connector Backshells, Hoods 5787543-3-ND
40 Position Two Piece Backshell Connector Silver 180° Shielded

40 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet
D-Sub Connectors - 5787543-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5787543-3
D-Sub Connectors 5787543-3
50SR BACKSHELL KIT W/JS,BULK

50SR BACKSHELL KIT W/JS,BULK

Buy Now
50Sr Backshell Kit W/js,bulk Amp - Te Connectivity - 67R9320 - Newark, An Avnet Company
Chicago, IL, United States
50Sr Backshell Kit W/js,bulk Amp - Te Connectivity
67R9320
50Sr Backshell Kit W/js,bulk Amp - Te Connectivity 67R9320
50SR BACKSHELL KIT W/JS,BULK

50SR BACKSHELL KIT W/JS,BULK

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5787543-3 5787543-3-ND 5787543-3 67R9320
Product Name Connector Backshells D-Sub, D-Shaped Connector Backshells, Hoods D-Sub Connectors 50Sr Backshell Kit W/js,bulk Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Backshells - 1-2308342-7 - TE Connectivity
Specs
Geometry 180, 45
View Details
2 suppliers
D-Shaped Connectors - 1218434-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
D-Sub, D-Shaped Connector Accessories - A125291-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details