TE Connectivity DC Jack Connectors 5787526-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Mounting Post Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 21 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Mounting Post Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 21 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 5787526-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
5787526-1
DC Jack Connectors 5787526-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Mounting Post Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 21 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 4
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Post

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 21

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Usage Conditions


  • Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - A115529-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A115529-ND
Blade Type Power Connector Assemblies A115529-ND
"6 Position Receptacle, Female Blade Sockets Connector Solder 0.079"" (2.00mm) Through Hole, Right Angle"

"6 Position Receptacle, Female Blade Sockets Connector Solder 0.079"" (2.00mm) Through Hole, Right Angle"

Buy Now Datasheet
PCB Sockets - 2175482 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2175482
PCB Sockets 2175482
MDI RECEPTACLE ASSEMBLY,6P

MDI RECEPTACLE ASSEMBLY,6P

Supplier's Site
PCB Sockets - 2175483 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2175483
PCB Sockets 2175483
MDI RECEPTACLE ASSEMBLY,6P

MDI RECEPTACLE ASSEMBLY,6P

Supplier's Site
Singapore, Singapore
Through-Hole 7A Electronic Connector
316-5787526-1
Through-Hole 7A Electronic Connector 316-5787526-1
6 Pos 7A Black Header Receptacle, Gold/Tin Plating, Through Hole Product overview: 5787526-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 7A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5787526-1 can be used for catalog matching and distributor lookup.

6 Pos 7A Black Header Receptacle, Gold/Tin Plating, Through Hole Product overview: 5787526-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 7A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5787526-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Battery Holders, Clips & Contacts - 5787526-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Battery Holders, Clips & Contacts
5787526-1
Battery Holders, Clips & Contacts 5787526-1
MDI RECEPTACLE ASSEMBLY,6P

MDI RECEPTACLE ASSEMBLY,6P

Buy Now
Blade Type Power Connectors - 5787526-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
5787526-1
Blade Type Power Connectors 5787526-1
CONN RCPT 6POS 2.00MM R/A SLDR

CONN RCPT 6POS 2.00MM R/A SLDR

Supplier's Site Datasheet
Mdi Receptacle Assembly,6P Rohs Compliant Te Connectivity - 06R3258 - Newark, An Avnet Company
Chicago, IL, United States
Mdi Receptacle Assembly,6P Rohs Compliant Te Connectivity
06R3258
Mdi Receptacle Assembly,6P Rohs Compliant Te Connectivity 06R3258
MDI RECEPTACLE ASSEMBLY,6P ROHS COMPLIANT: YES

MDI RECEPTACLE ASSEMBLY,6P ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5787526-1 A115529-ND 2175482 316-5787526-1 5787526-1 5787526-1 06R3258
Product Name DC Jack Connectors Blade Type Power Connector Assemblies PCB Sockets Through-Hole 7A Electronic Connector Battery Holders, Clips & Contacts Blade Type Power Connectors Mdi Receptacle Assembly,6P Rohs Compliant Te Connectivity
Connector Type Board to Board Connector; Wire to Board Connector Receptacle, Female Blade Sockets
Mounting Board Mount Through Hole, Right Angle Pcb mount Through Hole, Right Angle
Current Rating 4.0 amps 7.0 amps
Unlock Full Specs
to access all available technical data