TE Connectivity Battery Interconnect Connector; Battery Sizes Accepted Amp Te Connectivity 5787446-1.

Description
BATTERY INTERCONNECT CONNECTOR; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Product Range:-; Accessory Type:Header; No. of Positions:5Positions RoHS Compliant: Yes
Datasheet
Description
BATTERY INTERCONNECT CONNECTOR; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Product Range:-; Accessory Type:Header; No. of Positions:5Positions RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Interconnect Connector; Battery Sizes Accepted Amp Te Connectivity - 30AC5390 - Newark, An Avnet Company
Chicago, IL, United States
Battery Interconnect Connector; Battery Sizes Accepted Amp Te Connectivity
30AC5390
Battery Interconnect Connector; Battery Sizes Accepted Amp Te Connectivity 30AC5390
BATTERY INTERCONNECT CONNECTOR; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Product Range:-; Accessory Type:Header; No. of Positions:5Positions RoHS Compliant: Yes

BATTERY INTERCONNECT CONNECTOR; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Product Range:-; Accessory Type:Header; No. of Positions:5Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 30AC5390
Product Name Battery Interconnect Connector; Battery Sizes Accepted Amp Te Connectivity
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1060-14-1088 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel Gold (PdNiAu)
Applications Motor or Generator
View Details
Specs
Type Contact
Material Magnesium (optional feature); Silver (optional feature); Cu (optional feature); Palladium (optional feature)
Shape / Form Custom / Application Specific
View Details