TE Connectivity DC Jack Connectors 5787446-1

Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8.8 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 121 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8.8 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 121 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 5787446-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
5787446-1
DC Jack Connectors 5787446-1
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8.8 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 121 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]

Configuration Features


  • Number of Positions : 5
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 8.8
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Electrical Characteristics


  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 121

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Buy Now
Battery Connectors - 7188466P - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Connectors
7188466P
Battery Connectors 7188466P
TE Connectivity 5787446-1 PCB Header

TE Connectivity 5787446-1 PCB Header

Supplier's Site
Battery Connectors - 1647799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Connectors
1647799
Battery Connectors 1647799
TE Connectivity 5787446-1 PCB Header

TE Connectivity 5787446-1 PCB Header

Supplier's Site
Battery Connectors - 7188466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Connectors
7188466
Battery Connectors 7188466
TE Connectivity 5787446-1 PCB Header

TE Connectivity 5787446-1 PCB Header

Supplier's Site
Connectors - 5787446-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5787446-1
Connectors 5787446-1
HDR ASYVERTNO KEYRET TAIL

HDR ASYVERTNO KEYRET TAIL

Buy Now
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies - 1365978-5787446-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
1365978-5787446-1
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies 1365978-5787446-1
Win Source Part Number: 1365978-5787446-1 Category: Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies Temperature Range - Operating: -30°C ~ 70°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tray Product Status: Active Features: Keyless Base Product Number: 5787446 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 7 A Contact Finish: Nickel Contact Finish Thickness: 74.8µin (1.90µm) Color: Black Connector Type: Header, Male Blades Number of Positions: 5 Number of Rows: 1 Termination: Kinked Pin Fastening Type: Push-Pull Contact Material: Brass Voltage Rating: 50 V Pitch: 0.197" (5.00mm) Material - Insulation: Polyphthalamide (PPA) Connector Style: Battery

Win Source Part Number: 1365978-5787446-1
Category: Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
Temperature Range - Operating: -30°C ~ 70°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tray
Product Status: Active
Features: Keyless
Base Product Number: 5787446
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 7 A
Contact Finish: Nickel
Contact Finish Thickness: 74.8µin (1.90µm)
Color: Black
Connector Type: Header, Male Blades
Number of Positions: 5
Number of Rows: 1
Termination: Kinked Pin
Fastening Type: Push-Pull
Contact Material: Brass
Voltage Rating: 50 V
Pitch: 0.197" (5.00mm)
Material - Insulation: Polyphthalamide (PPA)
Connector Style: Battery

Buy Now Datasheet
Singapore, Singapore
50V Electronic Connector
316-5787446-1
50V Electronic Connector 316-5787446-1
5 POS 5mm Power Connector, Male, Solder, Thru-Hole, 50V Product overview: 5787446-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5787446-1 can be used for catalog matching and distributor lookup.

5 POS 5mm Power Connector, Male, Solder, Thru-Hole, 50V Product overview: 5787446-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5787446-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Blade Type Power Connector Assemblies - 5787446-1-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
5787446-1-ND
Blade Type Power Connector Assemblies 5787446-1-ND
"5 Position Header, Male Blades Connector Kinked Pin 0.197"" (5.00mm) Through Hole"

"5 Position Header, Male Blades Connector Kinked Pin 0.197"" (5.00mm) Through Hole"

Buy Now Datasheet
CONN HDR 5POS 5.00MM KINKED PIN - 792-5787446-1 - Utmel Electronic Limited
Hong Kong, China
CONN HDR 5POS 5.00MM KINKED PIN
792-5787446-1
CONN HDR 5POS 5.00MM KINKED PIN 792-5787446-1
CONN HDR 5POS 5.00MM KINKED PIN

CONN HDR 5POS 5.00MM KINKED PIN

Supplier's Site
Futian, Shenzhen, China
Connectors >> Battery Connectors
5787446-1
Connectors >> Battery Connectors 5787446-1
Plugin Battery Connectors ROHS

Plugin Battery Connectors ROHS

Supplier's Site
Blade Type Power Connectors - 5787446-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
5787446-1
Blade Type Power Connectors 5787446-1
CONN HDR 5POS 5.00MM KINKED PIN

CONN HDR 5POS 5.00MM KINKED PIN

Supplier's Site Datasheet
Header, Battery, 5Way; Battery Sizes Accepted Amp - Te Connectivity - 68Y6676 - Newark, An Avnet Company
Chicago, IL, United States
Header, Battery, 5Way; Battery Sizes Accepted Amp - Te Connectivity
68Y6676
Header, Battery, 5Way; Battery Sizes Accepted Amp - Te Connectivity 68Y6676
HEADER, BATTERY, 5WAY; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

HEADER, BATTERY, 5WAY; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5787446-1 7188466P 7188466 5787446-1 1365978-5787446-1 316-5787446-1 5787446-1-ND 792-5787446-1 5787446-1 5787446-1 68Y6676
Product Name DC Jack Connectors Battery Connectors Battery Connectors Connectors Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies 50V Electronic Connector Blade Type Power Connector Assemblies CONN HDR 5POS 5.00MM KINKED PIN Connectors >> Battery Connectors Blade Type Power Connectors Header, Battery, 5Way; Battery Sizes Accepted Amp - Te Connectivity
Connector Type Board to Board Connector Header, Male Blades
Mounting Board Mount Through hole Through Hole Through Hole Through Hole Through Hole
Voltage Rating 50 volts 50 volts 50 volts 50 volts
Current Rating 8.8 amps 7.0 amps 8.8 amps
Unlock Full Specs
to access all available technical data