TE Connectivity Battery Interconnect, Brass, Th; Battery Sizes Accepted Amp Te Connectivity 5787446-1

Description
BATTERY INTERCONNECT, BRASS, TH; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BATTERY INTERCONNECT, BRASS, TH; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Interconnect, Brass, Th; Battery Sizes Accepted Amp Te Connectivity - 99X6888 - Newark, An Avnet Company
Chicago, IL, United States
Battery Interconnect, Brass, Th; Battery Sizes Accepted Amp Te Connectivity
99X6888
Battery Interconnect, Brass, Th; Battery Sizes Accepted Amp Te Connectivity 99X6888
BATTERY INTERCONNECT, BRASS, TH; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Product Range:- RoHS Compliant: Yes

BATTERY INTERCONNECT, BRASS, TH; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 99X6888
Product Name Battery Interconnect, Brass, Th; Battery Sizes Accepted Amp Te Connectivity
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Bellows Electrical Contact - SK-18646 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details