TE Connectivity DC Jack Connectors 5787443-1

Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 8.8 Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 121 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 8.8 Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 121 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 5787443-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
5787443-1
DC Jack Connectors 5787443-1
Configuration Features Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 8.8 Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 121 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]

Configuration Features


  • Number of Positions : 5
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 8.8

Electrical Characteristics


  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 121

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - A123173-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A123173-ND
Blade Type Power Connector Assemblies A123173-ND
"5 Position Header, Male Blades Connector Kinked Pin 0.197"" (5.00mm) Through Hole, Right Angle"

"5 Position Header, Male Blades Connector Kinked Pin 0.197"" (5.00mm) Through Hole, Right Angle"

Buy Now Datasheet
Blade Type Power Connectors - 5787443-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
5787443-1
Blade Type Power Connectors 5787443-1
CONN HDR 5POS 5.00MM KINKED PIN

CONN HDR 5POS 5.00MM KINKED PIN

Supplier's Site Datasheet
Battery Plug Contact, Brass, Solder; Battery Sizes Accepted Te Connectivity - 22R8418 - Newark, An Avnet Company
Chicago, IL, United States
Battery Plug Contact, Brass, Solder; Battery Sizes Accepted Te Connectivity
22R8418
Battery Plug Contact, Brass, Solder; Battery Sizes Accepted Te Connectivity 22R8418
BATTERY PLUG CONTACT, BRASS, SOLDER; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

BATTERY PLUG CONTACT, BRASS, SOLDER; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5787443-1 A123173-ND 5787443-1 22R8418
Product Name DC Jack Connectors Blade Type Power Connector Assemblies Blade Type Power Connectors Battery Plug Contact, Brass, Solder; Battery Sizes Accepted Te Connectivity
Connector Type Board to Board Connector Header, Male Blades
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data