TE Connectivity DC Jack Connectors 5787430-1

Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8.8 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 120 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8.8 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 120 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 5787430-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
5787430-1
DC Jack Connectors 5787430-1
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8.8 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 120 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]

Configuration Features


  • Number of Positions : 5
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 8.8
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Electrical Characteristics


  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Locating Post

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 120

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Buy Now
Singapore, Singapore
Through-Hole 7A 12V Electronic Connector
316-5787430-1
Through-Hole 7A 12V Electronic Connector 316-5787430-1
5 Pos 1 Cell Battery Connector, 7A, 12V, Through Hole, Tin Plated Brass Product overview: 5787430-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A, 12V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 7A, 12V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5787430-1 can be used for catalog matching and distributor lookup.

5 Pos 1 Cell Battery Connector, 7A, 12V, Through Hole, Tin Plated Brass Product overview: 5787430-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A, 12V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 7A, 12V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5787430-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 2175481 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2175481
PCB Headers 2175481
TE Connectivity 5787430-1 PCB Header

TE Connectivity 5787430-1 PCB Header

Supplier's Site
PCB Headers - 2175480 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2175480
PCB Headers 2175480
TE Connectivity 5787430-1 PCB Header

TE Connectivity 5787430-1 PCB Header

Supplier's Site
Blade Type Power Connector Assemblies - 5787430-1-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
5787430-1-ND
Blade Type Power Connector Assemblies 5787430-1-ND
"5 Position Header, Male Blades Connector Solder 0.197"" (5.00mm) Through Hole"

"5 Position Header, Male Blades Connector Solder 0.197"" (5.00mm) Through Hole"

Buy Now Datasheet
Connectors, Interconnects - Blade Type Power Connectors - 1021253-5787430-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Blade Type Power Connectors
1021253-5787430-1
Connectors, Interconnects - Blade Type Power Connectors 1021253-5787430-1
Win Source Part Number: 1021253-5787430-1 Category: Connectors, Interconnects>Blade Type Power Connectors Number of Positions: 5 Pitch: 0.197" (5.00mm) Color: Black Features: Flange, Left Hand Keying Connector Type: Header, Male Blades Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Contact Finish: Nickel Contact Finish Thickness: 74.8µin (1.90µm) Package: Tray Contact Material: Brass Connector Style: 12.0V Battery Voltage Rating: 12 V Material - Insulation: Polyphthalamide (PPA) Standard Package: 120 Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7 A HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 57874301,-5787430-1- SI Base Product Number: 5787430

Win Source Part Number: 1021253-5787430-1
Category: Connectors, Interconnects>Blade Type Power Connectors
Number of Positions: 5
Pitch: 0.197" (5.00mm)
Color: Black
Features: Flange, Left Hand Keying
Connector Type: Header, Male Blades
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Finish: Nickel
Contact Finish Thickness: 74.8µin (1.90µm)
Package: Tray
Contact Material: Brass
Connector Style: 12.0V Battery
Voltage Rating: 12 V
Material - Insulation: Polyphthalamide (PPA)
Standard Package: 120
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7 A
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 57874301,-5787430-1-SI
Base Product Number: 5787430

Buy Now Datasheet
Blade Type Power Connectors - 5787430-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
5787430-1
Blade Type Power Connectors 5787430-1
CONN HDR 5POS 5.00MM PCB SLDR

CONN HDR 5POS 5.00MM PCB SLDR

Supplier's Site Datasheet
Blade Type Power Connector Assemblies - 5787430-1 - ODG (Origin Data Global)
Shenzhen, China
Blade Type Power Connector Assemblies
5787430-1
Blade Type Power Connector Assemblies 5787430-1
CONN HDR 5POS 5.00MM PCB SLDR

CONN HDR 5POS 5.00MM PCB SLDR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5787430-1 316-5787430-1 2175481 5787430-1-ND 1021253-5787430-1 5787430-1 5787430-1
Product Name DC Jack Connectors Through-Hole 7A 12V Electronic Connector PCB Headers Blade Type Power Connector Assemblies Connectors, Interconnects - Blade Type Power Connectors Blade Type Power Connectors Blade Type Power Connector Assemblies
Connector Type Board to Board Connector Board to Board Connector Header, Male Blades
Mounting Board Mount Through Hole Through Hole Through Hole Through Hole
Voltage Rating 50 volts 12 volts 12 volts
Current Rating 8.8 amps 7.0 amps 7.0 amps
Unlock Full Specs
to access all available technical data