TE Connectivity Battery Connector, 5 Pos, Pcb; Battery Sizes Accepted Te Connectivity 5787430-1

Description
BATTERY CONNECTOR, 5 POS, PCB; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
BATTERY CONNECTOR, 5 POS, PCB; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Connector, 5 Pos, Pcb; Battery Sizes Accepted Te Connectivity - 18AH0375 - Newark, An Avnet Company
Chicago, IL, United States
Battery Connector, 5 Pos, Pcb; Battery Sizes Accepted Te Connectivity
18AH0375
Battery Connector, 5 Pos, Pcb; Battery Sizes Accepted Te Connectivity 18AH0375
BATTERY CONNECTOR, 5 POS, PCB; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

BATTERY CONNECTOR, 5 POS, PCB; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Battery Connector, Plug, 8.8A, 50V, Tht; Battery Sizes Accepted Te Connectivity - 61AC4033 - Newark, An Avnet Company
Chicago, IL, United States
Battery Connector, Plug, 8.8A, 50V, Tht; Battery Sizes Accepted Te Connectivity
61AC4033
Battery Connector, Plug, 8.8A, 50V, Tht; Battery Sizes Accepted Te Connectivity 61AC4033
BATTERY CONNECTOR, PLUG, 8.8A, 50V, THT; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Product Range:- RoHS Compliant: Yes

BATTERY CONNECTOR, PLUG, 8.8A, 50V, THT; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 18AH0375
Product Name Battery Connector, 5 Pos, Pcb; Battery Sizes Accepted Te Connectivity
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1326030-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Bellows Electrical Contact - SK-18643 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details