TE Connectivity Contact Material Amp Te Connectivity 5787428-1.

Description
Contact Material:Brass; Contact Plating:Tin over Nickel Plated Contacts; Product Range:-; Contact Termination Type:Solder; Gender:Header; Pitch Spacing:5mm RoHS Compliant: Yes
Datasheet
Description
Contact Material:Brass; Contact Plating:Tin over Nickel Plated Contacts; Product Range:-; Contact Termination Type:Solder; Gender:Header; Pitch Spacing:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact Material Amp Te Connectivity - 29AC0492 - Newark, An Avnet Company
Chicago, IL, United States
Contact Material Amp Te Connectivity
29AC0492
Contact Material Amp Te Connectivity 29AC0492
Contact Material:Brass; Contact Plating:Tin over Nickel Plated Contacts; Product Range:-; Contact Termination Type:Solder; Gender:Header; Pitch Spacing:5mm RoHS Compliant: Yes

Contact Material:Brass; Contact Plating:Tin over Nickel Plated Contacts; Product Range:-; Contact Termination Type:Solder; Gender:Header; Pitch Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 29AC0492
Product Name Contact Material Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 TH - 10148733-0031K03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 103168-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers