TE Connectivity DC Jack Connectors 5787428-1

Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 88 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 88 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 5787428-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
5787428-1
DC Jack Connectors 5787428-1
Configuration Features Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 88 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]

Configuration Features


  • Number of Positions : 5
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 7
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Electrical Characteristics


  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 88

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - A123172-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A123172-ND
Blade Type Power Connector Assemblies A123172-ND
"5 Position Header, Male Blades Connector Solder 0.197"" (5.00mm) Through Hole, Right Angle"

"5 Position Header, Male Blades Connector Solder 0.197"" (5.00mm) Through Hole, Right Angle"

Buy Now Datasheet
Blade Type Power Connectors - 5787428-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
5787428-1
Blade Type Power Connectors 5787428-1
CONN HDR 5POS 5.00MM R/A SLDR

CONN HDR 5POS 5.00MM R/A SLDR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5787428-1 A123172-ND 5787428-1
Product Name DC Jack Connectors Blade Type Power Connector Assemblies Blade Type Power Connectors
Connector Type Board to Board Connector Header, Male Blades
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle
Voltage Rating 12 volts
Unlock Full Specs
to access all available technical data