TE Connectivity DC Jack Connectors 5787422-1

Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 8.8 Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 88 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 8.8 Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 88 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 5787422-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
5787422-1
DC Jack Connectors 5787422-1
Configuration Features Number of Positions : 5 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 8.8 Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 88 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]

Configuration Features


  • Number of Positions : 5
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 8.8

Electrical Characteristics


  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 88

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - 5787422-1-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
5787422-1-ND
Blade Type Power Connector Assemblies 5787422-1-ND
"5 Position Header, Male Blades Connector Solder 0.197"" (5.00mm) Through Hole, Right Angle"

"5 Position Header, Male Blades Connector Solder 0.197"" (5.00mm) Through Hole, Right Angle"

Buy Now Datasheet
PCB Headers - 7455410P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7455410P
PCB Headers 7455410P
TE Connectivity 5787422-1 PCB Header

TE Connectivity 5787422-1 PCB Header

Supplier's Site
PCB Headers - 1644211 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1644211
PCB Headers 1644211
TE Connectivity 5787422-1 PCB Header

TE Connectivity 5787422-1 PCB Header

Supplier's Site
5787422-1 - Hdr Asy,ra,rkey,str Tail,12.0V Rohs Compliant Te Connectivity - 98AC5286 - Newark, An Avnet Company
Chicago, IL, United States
5787422-1 - Hdr Asy,ra,rkey,str Tail,12.0V Rohs Compliant Te Connectivity
98AC5286
5787422-1 - Hdr Asy,ra,rkey,str Tail,12.0V Rohs Compliant Te Connectivity 98AC5286
5787422-1 - HDR ASY,RA,RKEY,STR TAIL,12.0V ROHS COMPLIANT: YES

5787422-1 - HDR ASY,RA,RKEY,STR TAIL,12.0V ROHS COMPLIANT: YES

Supplier's Site
Hdr Asy,ra,rkey,str Tail,12.0V Amp - Te Connectivity - 75AC9408 - Newark, An Avnet Company
Chicago, IL, United States
Hdr Asy,ra,rkey,str Tail,12.0V Amp - Te Connectivity
75AC9408
Hdr Asy,ra,rkey,str Tail,12.0V Amp - Te Connectivity 75AC9408
HDR ASY,RA,RKEY,STR TAIL,12.0V

HDR ASY,RA,RKEY,STR TAIL,12.0V

Supplier's Site
Blade Type Power Connectors - 5787422-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
5787422-1
Blade Type Power Connectors 5787422-1
CONN HDR 5POS 5.00MM R/A SLDR

CONN HDR 5POS 5.00MM R/A SLDR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5787422-1 5787422-1-ND 7455410P 1644211 98AC5286 5787422-1
Product Name DC Jack Connectors Blade Type Power Connector Assemblies PCB Headers PCB Headers 5787422-1 - Hdr Asy,ra,rkey,str Tail,12.0V Rohs Compliant Te Connectivity Blade Type Power Connectors
Connector Type Board to Board Connector Header, Male Blades
Mounting Board Mount Through Hole, Right Angle Through hole Through Hole, Right Angle
Voltage Rating 50 volts
Current Rating 8.8 amps
Unlock Full Specs
to access all available technical data