TE Connectivity DC Jack Connectors 5787421-1

Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8.8 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 108 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8.8 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 108 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 5787421-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
5787421-1
DC Jack Connectors 5787421-1
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 8.8 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 108 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]

Configuration Features


  • Number of Positions : 5
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 8.8
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Electrical Characteristics


  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Locating Post

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 108

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Buy Now
Singapore, Singapore
10.8V 7A Electronic Connector
316-5787421-1
10.8V 7A Electronic Connector 316-5787421-1
5 Pos 5mm Pitch Vert Header, 10.8V, 7A, Brass/Tin, TH Product overview: 5787421-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.8V, 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10.8V, 7A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5787421-1 can be used for catalog matching and distributor lookup.

5 Pos 5mm Pitch Vert Header, 10.8V, 7A, Brass/Tin, TH Product overview: 5787421-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.8V, 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10.8V, 7A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5787421-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Blade Type Power Connector Assemblies - A123171-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A123171-ND
Blade Type Power Connector Assemblies A123171-ND
"5 Position Header, Male Blades Connector Kinked Pin 0.197"" (5.00mm) Through Hole"

"5 Position Header, Male Blades Connector Kinked Pin 0.197"" (5.00mm) Through Hole"

Buy Now Datasheet
Blade Type Power Connector Assemblies - 5787421-1 - ODG (Origin Data Global)
Shenzhen, China
Blade Type Power Connector Assemblies
5787421-1
Blade Type Power Connector Assemblies 5787421-1
CONN HDR 5POS 5.00MM KINKED PIN

CONN HDR 5POS 5.00MM KINKED PIN

Supplier's Site Datasheet
Blade Type Power Connectors - 5787421-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
5787421-1
Blade Type Power Connectors 5787421-1
CONN HDR 5POS 5.00MM KINKED PIN

CONN HDR 5POS 5.00MM KINKED PIN

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5787421-1 316-5787421-1 A123171-ND 5787421-1 5787421-1
Product Name DC Jack Connectors 10.8V 7A Electronic Connector Blade Type Power Connector Assemblies Blade Type Power Connector Assemblies Blade Type Power Connectors
Connector Type Board to Board Connector Header, Male Blades
Mounting Board Mount Through Hole Through Hole Through Hole
Voltage Rating 50 volts 11 volts
Current Rating 8.8 amps 7.0 amps
Unlock Full Specs
to access all available technical data