TE Connectivity ™ Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 5787362-5

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 54-SOIC (0.295", 7.50mm Width) Exposed Pad Product Status: Preliminary Connector Type: Receptacle Shell Size, Connector Layout: 5 (DD, D) High Density Termination: Solder Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Contact Finish: Tin Material Flammability Rating: UL94 V-1 Backset Spacing: 0.405" (10.29mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 54-SOIC (0.295", 7.50mm Width) Exposed Pad Product Status: Preliminary Connector Type: Receptacle Shell Size, Connector Layout: 5 (DD, D) High Density Termination: Solder Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Contact Finish: Tin Material Flammability Rating: UL94 V-1 Backset Spacing: 0.405" (10.29mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 54-SOIC (0.295", 7.50mm Width) Exposed Pad Product Status: Preliminary Connector Type: Receptacle Shell Size, Connector Layout: 5 (DD, D) High Density Termination: Solder Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Contact Finish: Tin Material Flammability Rating: UL94 V-1 Backset Spacing: 0.405" (10.29mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Package: 54-SOIC (0.295", 7.50mm Width) Exposed Pad
Product Status: Preliminary
Connector Type: Receptacle
Shell Size, Connector Layout: 5 (DD, D) High Density
Termination: Solder
Shell Material, Finish: Steel, Yellow Chromate Plated Zinc
Contact Finish: Tin
Material Flammability Rating: UL94 V-1
Backset Spacing: 0.405" (10.29mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type TO-252
View Details
Log Amplifiers and DLVA - HCL-5-9036 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details