TE Connectivity DC Jack Connectors 5787334-1

Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VDC) : 7.2 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Polyphthalamide (PPA) Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 132 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VDC) : 7.2 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Polyphthalamide (PPA) Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 132 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 5787334-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
5787334-1
DC Jack Connectors 5787334-1
Configuration Features Number of Positions : 5 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Operating Voltage (VDC) : 7.2 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Polyphthalamide (PPA) Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 132 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]

Configuration Features


  • Number of Positions : 5
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 7
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Electrical Characteristics


  • Operating Voltage (VDC) : 7.2

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : Polyphthalamide (PPA)

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 132

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -30 - 70 DEGC  [-22 - 158 DEGF ]
Buy Now
Singapore, Singapore
Through-Hole 7.2V 7A Electronic Connector
316-5787334-1
Through-Hole 7.2V 7A Electronic Connector 316-5787334-1
5 Pos 5mm Pitch Vert Header, Through Hole, 7.2V, 7A Product overview: 5787334-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7.2V, 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 7.2V, 7A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5787334-1 can be used for catalog matching and distributor lookup.

5 Pos 5mm Pitch Vert Header, Through Hole, 7.2V, 7A Product overview: 5787334-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7.2V, 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 7.2V, 7A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5787334-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Blade Type Power Connector Assemblies - A115526-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A115526-ND
Blade Type Power Connector Assemblies A115526-ND
"5 Position Header, Male Blades Connector Solder 0.197"" (5.00mm) Through Hole"

"5 Position Header, Male Blades Connector Solder 0.197"" (5.00mm) Through Hole"

Buy Now Datasheet
Blade Type Power Connectors - 5787334-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
5787334-1
Blade Type Power Connectors 5787334-1
CONN HDR 5POS 5.00MM PCB SLDR

CONN HDR 5POS 5.00MM PCB SLDR

Supplier's Site Datasheet
Hdr Asy,vert,str Tail,7.2V Rohs Compliant Amp - Te Connectivity - 19R3309 - Newark, An Avnet Company
Chicago, IL, United States
Hdr Asy,vert,str Tail,7.2V Rohs Compliant Amp - Te Connectivity
19R3309
Hdr Asy,vert,str Tail,7.2V Rohs Compliant Amp - Te Connectivity 19R3309
HDR ASY,VERT,STR TAIL,7.2V ROHS COMPLIANT: YES

HDR ASY,VERT,STR TAIL,7.2V ROHS COMPLIANT: YES

Supplier's Site Datasheet
5787334-1 - Hdr Asy,vert,str Tail,7.2V Rohs Compliant Amp - Te Connectivity - 76AC9361 - Newark, An Avnet Company
Chicago, IL, United States
5787334-1 - Hdr Asy,vert,str Tail,7.2V Rohs Compliant Amp - Te Connectivity
76AC9361
5787334-1 - Hdr Asy,vert,str Tail,7.2V Rohs Compliant Amp - Te Connectivity 76AC9361
5787334-1 - HDR ASY,VERT,STR TAIL,7.2V ROHS COMPLIANT: YES

5787334-1 - HDR ASY,VERT,STR TAIL,7.2V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5787334-1 316-5787334-1 A115526-ND 5787334-1 19R3309
Product Name DC Jack Connectors Through-Hole 7.2V 7A Electronic Connector Blade Type Power Connector Assemblies Blade Type Power Connectors Hdr Asy,vert,str Tail,7.2V Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector Header, Male Blades
Mounting Board Mount Through Hole Through Hole
Voltage Rating 7 volts 7 volts
Current Rating 7.0 amps 7.0 amps
Unlock Full Specs
to access all available technical data