Body Features
Configuration Features
Contact Features
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Usage Conditions
"6 Position Header, Male Blades Connector Kinked Pin 0.079"" (2.00mm) Through Hole"
MDI HEADER ASSEMBLY,6P
CONN HDR 6POS 2.00MM KINKED PIN
| TE Connectivity | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5787252-1 | A115524-ND | 22R8411 | 5787252-1 |
| Product Name | DC Jack Connectors | Blade Type Power Connector Assemblies | Mdi Header Assembly,6P Te Connectivity | Blade Type Power Connectors |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header, Male Blades |