TE Connectivity Connector Backshells 5787233-1

Description
Body Features Primary Product Color : Black Primary Product Material : Steel Primary Product Plating Material : Nickel Configuration Features Number of Positions : 50 Dimensions Compatible Insulation Diameter Range : .56 - .64 MM  [.022 - .025 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Steel Primary Product Plating Material : Nickel Configuration Features Number of Positions : 50 Dimensions Compatible Insulation Diameter Range : .56 - .64 MM  [.022 - .025 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 5787233-1 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
5787233-1
Connector Backshells 5787233-1
Body Features Primary Product Color : Black Primary Product Material : Steel Primary Product Plating Material : Nickel Configuration Features Number of Positions : 50 Dimensions Compatible Insulation Diameter Range : .56 - .64 MM  [.022 - .025 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Steel
  • Primary Product Plating Material : Nickel

Configuration Features


  • Number of Positions : 50

Dimensions


  • Compatible Insulation Diameter Range : .56 - .64 MM  [.022 - .025 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell Kit
Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - 5787233-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
5787233-1-ND
D-Sub, D-Shaped Connector Backshells, Hoods 5787233-1-ND
50 Position Two Piece Backshell and Cover Connector Black 180° Shielded

50 Position Two Piece Backshell and Cover Connector Black 180° Shielded

Buy Now Datasheet
Connector Backshell - 5787233-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
5787233-1
Connector Backshell 5787233-1
50 .8MM CHAMP BACKSHELL KIT

50 .8MM CHAMP BACKSHELL KIT

Buy Now
Swedesboro, NJ, United States
Connector Backshell
5787233-1
Connector Backshell 5787233-1
backshells,

backshells,

Buy Now
50 .8Mm Champ Backshell Kit Amp - Te Connectivity - 99X6884 - Newark, An Avnet Company
Chicago, IL, United States
50 .8Mm Champ Backshell Kit Amp - Te Connectivity
99X6884
50 .8Mm Champ Backshell Kit Amp - Te Connectivity 99X6884
50 .8MM CHAMP BACKSHELL KIT

50 .8MM CHAMP BACKSHELL KIT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5787233-1 5787233-1-ND 5787233-1 99X6884
Product Name Connector Backshells D-Sub, D-Shaped Connector Backshells, Hoods Connector Backshell 50 .8Mm Champ Backshell Kit Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-1393560-9 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
D-Sub Connector Assemblies - A144690-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
3 suppliers