TE Connectivity D-Shaped Connectors 5787170-7

Description
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Primary Product Color : Black Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Positions : 68 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin, Tin-Lead Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel Mounting Hole Diameter : 2.77 MM  [.109 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .3 MM  [.011 INCH ] Rectangular Termination Post & Tail Width : .41 MM  [.016 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Primary Product Color : Black Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Positions : 68 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin, Tin-Lead Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel Mounting Hole Diameter : 2.77 MM  [.109 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .3 MM  [.011 INCH ] Rectangular Termination Post & Tail Width : .41 MM  [.016 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5787170-7 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5787170-7
D-Shaped Connectors 5787170-7
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Primary Product Color : Black Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Positions : 68 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin, Tin-Lead Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel Mounting Hole Diameter : 2.77 MM  [.109 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .3 MM  [.011 INCH ] Rectangular Termination Post & Tail Width : .41 MM  [.016 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Assembly Process Feature Material : Copper Alloy
  • Connector Profile : Standard
  • Primary Product Color : Black
  • Shell Plating Finish : Bright
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Positions : 68
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel
  • PCB Contact Termination Area Plating Material : Tin, Tin-Lead

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Carbon Steel

Industry Standards


  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Assembly Process Feature Plating Material : Tin
  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : Without
  • Mounting Feature Material : Zinc
  • Mounting Feature Plating Material : Nickel
  • Mounting Hole Diameter : 2.77 MM  [.109 INCH ]
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 8

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Rectangular Termination Post & Tail Thickness : .3 MM  [.011 INCH ]
  • Rectangular Termination Post & Tail Width : .41 MM  [.016 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.54 MM  [.1 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Through-Hole 1A 30V Electronic Connector
439-5787170-7
Through-Hole 1A 30V Electronic Connector 439-5787170-7
68 Pos Signal RCPT, Right Angle, Shielded, Through Hole, 1A, 30V Product overview: 5787170-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1A, 30V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5787170-7 can be used for catalog matching and distributor lookup.

68 Pos Signal RCPT, Right Angle, Shielded, Through Hole, 1A, 30V Product overview: 5787170-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1A, 30V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5787170-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D Sub Connectors - 6807737 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6807737
D Sub Connectors 6807737
AMPLIMITE .050 d-sub PCB socket, 68 way

AMPLIMITE .050 d-sub PCB socket, 68 way

Supplier's Site
D Sub Connectors - 6807737P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6807737P
D Sub Connectors 6807737P
AMPLIMITE .050 d-sub PCB socket, 68 way

AMPLIMITE .050 d-sub PCB socket, 68 way

Supplier's Site
D Sub Connectors - 1650671 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1650671
D Sub Connectors 1650671
AMPLIMITE .050 d-sub PCB socket, 68 way

AMPLIMITE .050 d-sub PCB socket, 68 way

Supplier's Site
D-Sub Connector Assemblies - A31808-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A31808-ND
D-Sub Connector Assemblies A31808-ND
68 Position D-Type Receptacle, Female Sockets Connector

68 Position D-Type Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - 5787170-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5787170-7
D-Sub Connectors 5787170-7
68 50SR R/A RCPT ASSY,RDSN L/F

68 50SR R/A RCPT ASSY,RDSN L/F

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5787170-7
D-Sub Connectors 5787170-7
.050 SER R/A RCPT HDR

.050 SER R/A RCPT HDR

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5787170-7
D-Sub Connectors 5787170-7
D-Sub Connectors

D-Sub Connectors

Buy Now
D - SUB, D - SHAPED connectors - 5787170-7 - 907506-5787170-7 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 5787170-7
907506-5787170-7
D - SUB, D - SHAPED connectors - 5787170-7 907506-5787170-7
Manufacturer: TE Connectivity Win Source Part Number: 907506-5787170-7 Series: AMPLIMITE .050 III Operating Temperature Range: -55°C ~ 105°C Features: 68 Position D-Type Receptacle, Female Sockets Connector Package: Tube Mounting: Board Edge, Through Hole, Right Angle Family Name: 5787170 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 8 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A31808, 2266-5787170-7, 57871707

Manufacturer: TE Connectivity
Win Source Part Number: 907506-5787170-7
Series: AMPLIMITE .050 III
Operating Temperature Range: -55°C ~ 105°C
Features: 68 Position D-Type Receptacle, Female Sockets Connector
Package: Tube
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 5787170
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 8
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A31808, 2266-5787170-7, 57871707

Buy Now Datasheet
Wire-Board Connector, Receptacle 68 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity - 42K7573 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle 68 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity
42K7573
Wire-Board Connector, Receptacle 68 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity 42K7573
WIRE-BOARD CONNECTOR, RECEPTACLE 68 POSITION 1.27MM; No. of Contacts:68Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:AMPLIMITE 0.050 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE 68 POSITION 1.27MM; No. of Contacts:68Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:AMPLIMITE 0.050 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site
Standard D Sub Connector, Scsi, Amplimite 0.050 Series, Receptacle, 68, Solder Rohs Compliant Amp - Te Connectivity - 25M4785 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Connector, Scsi, Amplimite 0.050 Series, Receptacle, 68, Solder Rohs Compliant Amp - Te Connectivity
25M4785
Standard D Sub Connector, Scsi, Amplimite 0.050 Series, Receptacle, 68, Solder Rohs Compliant Amp - Te Connectivity 25M4785
Standard D Sub Connector, SCSI, Amplimite 0.050 Series, Receptacle, 68, Solder RoHS Compliant: Yes

Standard D Sub Connector, SCSI, Amplimite 0.050 Series, Receptacle, 68, Solder RoHS Compliant: Yes

Supplier's Site Datasheet
5787170-7 - 68 50Sr R/a Rcpt Assy,rdsn L/f Amp - Te Connectivity - 76AC9358 - Newark, An Avnet Company
Chicago, IL, United States
5787170-7 - 68 50Sr R/a Rcpt Assy,rdsn L/f Amp - Te Connectivity
76AC9358
5787170-7 - 68 50Sr R/a Rcpt Assy,rdsn L/f Amp - Te Connectivity 76AC9358
5787170-7 - 68 50SR R/A RCPT ASSY,RDSN L/F

5787170-7 - 68 50SR R/A RCPT ASSY,RDSN L/F

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5787170-7 439-5787170-7 6807737 6807737P A31808-ND 5787170-7 907506-5787170-7 42K7573 25M4785
Product Name D-Shaped Connectors Through-Hole 1A 30V Electronic Connector D Sub Connectors D Sub Connectors D-Sub Connector Assemblies D-Sub Connectors D - SUB, D - SHAPED connectors - 5787170-7 Wire-Board Connector, Receptacle 68 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity Standard D Sub Connector, Scsi, Amplimite 0.050 Series, Receptacle, 68, Solder Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector Wire to Board Connector
Termination Through Hole - Solder Solder Solder Solder
Mounting Board Mount Through hole Board Edge, Through Hole, Right Angle Board Edge, Through Hole, Right Angle
Current Rating 1.0 amps 1.0 amps
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data