TE Connectivity ™ Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 5787169-7

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Obsolete Connector Type: Receptacle Mounting Type: Fixed Contact Type: Female Socket Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Aluminum, Anodic Coating (Alumilite) Termination: Solder Shell Material, Finish: Aluminum, Anodic Coating (Alumilite) Backset Spacing: 0.405" (10.29mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Obsolete Connector Type: Receptacle Mounting Type: Fixed Contact Type: Female Socket Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Aluminum, Anodic Coating (Alumilite) Termination: Solder Shell Material, Finish: Aluminum, Anodic Coating (Alumilite) Backset Spacing: 0.405" (10.29mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Obsolete Connector Type: Receptacle Mounting Type: Fixed Contact Type: Female Socket Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Aluminum, Anodic Coating (Alumilite) Termination: Solder Shell Material, Finish: Aluminum, Anodic Coating (Alumilite) Backset Spacing: 0.405" (10.29mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Product Status: Obsolete
Connector Type: Receptacle
Mounting Type: Fixed
Contact Type: Female Socket
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Aluminum, Anodic Coating (Alumilite)
Termination: Solder
Shell Material, Finish: Aluminum, Anodic Coating (Alumilite)
Backset Spacing: 0.405" (10.29mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensing Amplifiers - 154920P - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type SOT; SOT23; SOT-23
View Details
Log Amplifiers and DLVA - HCL-5-9036 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-413 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details