TE Connectivity D-Shaped Connectors 5787137-1

Description
Body Features Cable Exit Angle : 180° Insert Material : Polyester Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 37 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 2.4 Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Wire Contact Termination Area Plating Material Finish : Matte Dimensions Solid Wire Size (AWG) : 26 - 22 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Housing Material : Polyester Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 56 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 4 Connector System : Wire-to-Wire Ground Feature Type : Grounding Indents Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle : 180° Insert Material : Polyester Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 37 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 2.4 Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Wire Contact Termination Area Plating Material Finish : Matte Dimensions Solid Wire Size (AWG) : 26 - 22 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Housing Material : Polyester Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 56 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 4 Connector System : Wire-to-Wire Ground Feature Type : Grounding Indents Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5787137-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5787137-1
D-Shaped Connectors 5787137-1
Body Features Cable Exit Angle : 180° Insert Material : Polyester Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 37 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 2.4 Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Wire Contact Termination Area Plating Material Finish : Matte Dimensions Solid Wire Size (AWG) : 26 - 22 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Housing Material : Polyester Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 56 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 4 Connector System : Wire-to-Wire Ground Feature Type : Grounding Indents Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle : 180°
  • Insert Material : Polyester
  • Shell Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable
  • Number of Positions : 37
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 2.4
  • Contact Mating Area Plating Material Thickness (MICIN) : 50
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Solid Wire Size (AWG) : 26 - 22
  • Wire Size (MMSQ) : .15 - .4
  • Wire Size (AWG) : 26 - 22

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.055 INCH ]
  • Housing Material : Polyester
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With
  • Mating Retention Type : Clinch Nut, 4-40 UNC

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 56

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector Shell Size : 4
  • Connector System : Wire-to-Wire
  • Ground Feature Type : Grounding Indents
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 5787137-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5787137-1
D-Sub Connectors 5787137-1
PLUG ASSY,37P,HDE,MS,CN

PLUG ASSY,37P,HDE,MS,CN

Buy Now
Plug Assy,37P,hde,ms,cn Amp - Te Connectivity - 19R3306 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assy,37P,hde,ms,cn Amp - Te Connectivity
19R3306
Plug Assy,37P,hde,ms,cn Amp - Te Connectivity 19R3306
PLUG ASSY,37P,HDE,MS,CN

PLUG ASSY,37P,HDE,MS,CN

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5787137-1 5787137-1 19R3306
Product Name D-Shaped Connectors D-Sub Connectors Plug Assy,37P,hde,ms,cn Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 029566-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
D-Sub Connectors - 1-205090-0 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
RF Connectors - 1-1478125-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Wedge-Lock
View Details
3 suppliers