Manufacturer: TE Connectivity
Win Source Part Number: 907505-5787131-2
Series: CHAMP .031
Features: 36 Position Plug Connector - Free Hanging (In-Line) IDC
Package: Box
Mounting: Free Hanging (In-Line)
Part Status: Obsolete
Family Name: 5787131
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 23
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4051
Other Part Number: -5787131-2-SI, 57871312, -010-5849-00-SI-ND, -010-5849-00-SI
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 907505-5787131-2 |
| Product Name | Unclassified - 5787131-2 |