TE Connectivity No. Of Contacts Amp - Te Connectivity 5787083-5.

Description
No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:Solder; Product Range:AMPLIMITE 0.50 Series; Connector Mounting:Through Hole Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:Solder; Product Range:AMPLIMITE 0.50 Series; Connector Mounting:Through Hole Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 30AC5385 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
30AC5385
No. Of Contacts Amp - Te Connectivity 30AC5385
No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:Solder; Product Range:AMPLIMITE 0.50 Series; Connector Mounting:Through Hole Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:Solder; Product Range:AMPLIMITE 0.50 Series; Connector Mounting:Through Hole Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5385
Product Name No. Of Contacts Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
50 Ohm N Bulkhead Jack - 111071 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
PCB terminal block - 739-312 - WAGO
Specs
Termination Operating tool
View Details
3 suppliers