TE Connectivity Wire-Board Connector, Receptacle 68 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity 5787082-7.

Description
WIRE-BOARD CONNECTOR, RECEPTACLE 68 POSITION 1.27MM; No. of Contacts:68Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:AMPLIMITE 0.050 Series; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE 68 POSITION 1.27MM; No. of Contacts:68Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:AMPLIMITE 0.050 Series; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle 68 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity - 29AC0490 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle 68 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity
29AC0490
Wire-Board Connector, Receptacle 68 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity 29AC0490
WIRE-BOARD CONNECTOR, RECEPTACLE 68 POSITION 1.27MM; No. of Contacts:68Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:AMPLIMITE 0.050 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE 68 POSITION 1.27MM; No. of Contacts:68Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:AMPLIMITE 0.050 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0490
Product Name Wire-Board Connector, Receptacle 68 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

 - 222C26M16 - Powell Electronics, Inc.
Nicomatic North America
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-35N-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details