TE Connectivity D-Shaped Connectors 5787082-5

Description
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Primary Product Color : Black Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Positions : 50 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards Compatible With Approved Standards Products : LR-86179-1, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Latching Feature Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel Mounting Hole Diameter : 2.77 MM  [.109 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .3 MM  [.011 INCH ] Rectangular Termination Post & Tail Width : .41 MM  [.016 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Primary Product Color : Black Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Positions : 50 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards Compatible With Approved Standards Products : LR-86179-1, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Latching Feature Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel Mounting Hole Diameter : 2.77 MM  [.109 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .3 MM  [.011 INCH ] Rectangular Termination Post & Tail Width : .41 MM  [.016 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5787082-5 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5787082-5
D-Shaped Connectors 5787082-5
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Primary Product Color : Black Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Positions : 50 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards Compatible With Approved Standards Products : LR-86179-1, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Latching Feature Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel Mounting Hole Diameter : 2.77 MM  [.109 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .3 MM  [.011 INCH ] Rectangular Termination Post & Tail Width : .41 MM  [.016 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Assembly Process Feature Material : Copper Alloy
  • Connector Profile : Standard
  • Primary Product Color : Black
  • Shell Plating Finish : Bright
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Positions : 50
  • Number of Rows : 4
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Carbon Steel

Industry Standards


  • Compatible With Approved Standards Products : LR-86179-1, UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Assembly Process Feature Plating Material : Tin
  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Mounting Feature Material : Zinc
  • Mounting Feature Plating Material : Nickel
  • Mounting Hole Diameter : 2.77 MM  [.109 INCH ]
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 10

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Rectangular Termination Post & Tail Thickness : .3 MM  [.011 INCH ]
  • Rectangular Termination Post & Tail Width : .41 MM  [.016 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.54 MM  [.1 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors - 5787082-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5787082-5
Connectors 5787082-5
50 50SR R/A RCPT ASSYRDSN L/F

50 50SR R/A RCPT ASSYRDSN L/F

Buy Now
D - SUB, D - SHAPED connectors - 5787082-5 - 766188-5787082-5 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - 5787082-5
766188-5787082-5
D - SUB, D - SHAPED connectors - 5787082-5 766188-5787082-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 766188-5787082-5 Series: AMPLIMITE .050 III Packaging: Tube Number of Positions: 50 Color: Black Operating Temperature Range: -55°C ~ 105°C Features: Board Lock, Shielded Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Material: Phosphor Bronze Connector Style: D-Type Voltage Rating: 30V Current Rating: 1A Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Board Edge, Through Hole, Right Angle Flange Feature: Housing/Shell (2-56); Latchblocks Shell Material, Finish: Steel, Nickel Plated Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row Family Name: 5787082 Categories: Connectors, Interconnects Backset Spacing: 0.146" (3.71mm) Introduction Date: March 10, 2008 ECCN: EAR99 Country of Origin: China, Mexico Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 766188-5787082-5
Series: AMPLIMITE .050 III
Packaging: Tube
Number of Positions: 50
Color: Black
Operating Temperature Range: -55°C ~ 105°C
Features: Board Lock, Shielded
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Material: Phosphor Bronze
Connector Style: D-Type
Voltage Rating: 30V
Current Rating: 1A
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Mounting: Board Edge, Through Hole, Right Angle
Flange Feature: Housing/Shell (2-56); Latchblocks
Shell Material, Finish: Steel, Nickel Plated
Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row
Family Name: 5787082
Categories: Connectors, Interconnects
Backset Spacing: 0.146" (3.71mm)
Introduction Date: March 10, 2008
ECCN: EAR99
Country of Origin: China, Mexico
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
D-Sub Connectors - 5787082-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5787082-5
D-Sub Connectors 5787082-5
50 50SR R/A RCPT ASSY,RDSN L/F

50 50SR R/A RCPT ASSY,RDSN L/F

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5787082-5
D-Sub Connectors 5787082-5
.050 SER R/A RCPT HDR

.050 SER R/A RCPT HDR

Buy Now
D-Sub Connector Assemblies - A31812-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A31812-ND
D-Sub Connector Assemblies A31812-ND
50 Position D-Type Receptacle, Female Sockets Connector

50 Position D-Type Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connectors - 7200869P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7200869P
D Sub Connectors 7200869P
TE Connectivity 5787082-5

TE Connectivity 5787082-5

Supplier's Site
D Sub Connectors - 7200869 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7200869
D Sub Connectors 7200869
TE Connectivity 5787082-5

TE Connectivity 5787082-5

Supplier's Site
D Sub Connectors - 1895903 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1895903
D Sub Connectors 1895903
TE Connectivity 5787082-5

TE Connectivity 5787082-5

Supplier's Site
Singapore, Singapore
30V Electronic Connector
438-5787082-5
30V Electronic Connector 438-5787082-5
50 Pos D-Sub RA Solder Female Connector, 1.27mm Pitch, 30V Product overview: 5787082-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30V, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5787082-5 can be used for catalog matching and distributor lookup.

50 Pos D-Sub RA Solder Female Connector, 1.27mm Pitch, 30V Product overview: 5787082-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30V, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5787082-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector, Receptacle 50 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity - 24K3662 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle 50 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity
24K3662
Wire-Board Connector, Receptacle 50 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity 24K3662
WIRE-BOARD CONNECTOR, RECEPTACLE 50 POSITION 1.27MM; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:-; Product Range:Amplimite 0.050 III Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE 50 POSITION 1.27MM; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:-; Product Range:Amplimite 0.050 III Series; Contact Material:Phosphor BronzeRoHS Compliant: Yes

Supplier's Site Datasheet
5787082-5 - 50 50Sr R/a Rcpt Assy,rdsn L/f Rohs Compliant Amp - Te Connectivity - 84AC3903 - Newark, An Avnet Company
Chicago, IL, United States
5787082-5 - 50 50Sr R/a Rcpt Assy,rdsn L/f Rohs Compliant Amp - Te Connectivity
84AC3903
5787082-5 - 50 50Sr R/a Rcpt Assy,rdsn L/f Rohs Compliant Amp - Te Connectivity 84AC3903
5787082-5 - 50 50SR R/A RCPT ASSY,RDSN L/F ROHS COMPLIANT: YES

5787082-5 - 50 50SR R/A RCPT ASSY,RDSN L/F ROHS COMPLIANT: YES

Supplier's Site Datasheet
Standard D Sub Connector, Amplimite 0.050 Iii Series, Receptacle, 50, Through Hole Rohs Compliant Amp - Te Connectivity - 43Y2536 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Connector, Amplimite 0.050 Iii Series, Receptacle, 50, Through Hole Rohs Compliant Amp - Te Connectivity
43Y2536
Standard D Sub Connector, Amplimite 0.050 Iii Series, Receptacle, 50, Through Hole Rohs Compliant Amp - Te Connectivity 43Y2536
Standard D Sub Connector, Amplimite 0.050 III Series, Receptacle, 50, Through Hole RoHS Compliant: Yes

Standard D Sub Connector, Amplimite 0.050 III Series, Receptacle, 50, Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Connector Assemblies - 5787082-5 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
5787082-5
D-Sub Connector Assemblies 5787082-5
CONN D-TYPE RCPT 50POS R/A SLDR

CONN D-TYPE RCPT 50POS R/A SLDR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Win Source Electronics Powell Electronics, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5787082-5 5787082-5 766188-5787082-5 5787082-5 A31812-ND 7200869P 7200869 1895903 438-5787082-5 24K3662 84AC3903 5787082-5
Product Name D-Shaped Connectors Connectors D - SUB, D - SHAPED connectors - 5787082-5 D-Sub Connectors D-Sub Connector Assemblies D Sub Connectors D Sub Connectors D Sub Connectors 30V Electronic Connector Wire-Board Connector, Receptacle 50 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity 5787082-5 - 50 50Sr R/a Rcpt Assy,rdsn L/f Rohs Compliant Amp - Te Connectivity D-Sub Connector Assemblies
Connector Type Wire to Board Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector D-Sub Connector Wire to Board Connector D-Sub Connector
Termination Through Hole - Solder Solder Solder Solder Solder Through Hole Solder
Mounting Board Mount Board Edge, Through Hole, Right Angle Board Edge, Through Hole, Right Angle Through hole Through hole Board Edge, Through Hole, Right Angle
Current Rating 1.0 amps 1.0 amps 1.0 amps 1.0 amps 1.0 amps
Gender Female / Jack Female / Jack Male / Plug; Female / Jack Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data