TE Connectivity No. Of Contacts Amp - Te Connectivity 5787082-2.

Description
No. of Contacts:26Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:Solder; Product Range:AMPLIMITE 0.50 Series; Connector Mounting:Through Hole Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
No. of Contacts:26Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:Solder; Product Range:AMPLIMITE 0.50 Series; Connector Mounting:Through Hole Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 26AC8352 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
26AC8352
No. Of Contacts Amp - Te Connectivity 26AC8352
No. of Contacts:26Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:Solder; Product Range:AMPLIMITE 0.50 Series; Connector Mounting:Through Hole Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

No. of Contacts:26Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:Solder; Product Range:AMPLIMITE 0.50 Series; Connector Mounting:Through Hole Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8352
Product Name No. Of Contacts Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1730800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details