TE Connectivity Crimp D-Sub Connectors 5786929-1

Description
Body Features Insert Material : Glass-Filled PBT/Nylon Primary Product Color : Black Shell Plating Material : Tin over Copper Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 37 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Insulation Diameter Range (MM) : 5.51 - 11.05 Housing Features Centerline (Pitch) : 2.74 MM , 2.76 MM , 2.79 MM  [.109 INCH , .11 INCH , .108 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Kit, Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Glass-Filled PBT/Nylon Primary Product Color : Black Shell Plating Material : Tin over Copper Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 37 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Insulation Diameter Range (MM) : 5.51 - 11.05 Housing Features Centerline (Pitch) : 2.74 MM , 2.76 MM , 2.79 MM  [.109 INCH , .11 INCH , .108 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Kit, Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp D-Sub Connectors - 5786929-1 - TE Connectivity
Berwyn, PA, United States
Crimp D-Sub Connectors
5786929-1
Crimp D-Sub Connectors 5786929-1
Body Features Insert Material : Glass-Filled PBT/Nylon Primary Product Color : Black Shell Plating Material : Tin over Copper Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 37 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Insulation Diameter Range (MM) : 5.51 - 11.05 Housing Features Centerline (Pitch) : 2.74 MM , 2.76 MM , 2.79 MM  [.109 INCH , .11 INCH , .108 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Clinch Nut, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Kit, Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Glass-Filled PBT/Nylon
  • Primary Product Color : Black
  • Shell Plating Material : Tin over Copper
  • Shield Material : Steel
  • Shield Plating Material : Tin

Configuration Features


  • Number of Positions : 37

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Dimensions


  • Compatible Insulation Diameter Range (MM) : 5.51 - 11.05

Housing Features


  • Centerline (Pitch) : 2.74 MM , 2.76 MM , 2.79 MM  [.109 INCH , .11 INCH , .108 INCH ]
  • Housing Material : Nylon GF
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Retention : With
  • Mating Retention Type : Clinch Nut, 4-40 UNC

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Kit, Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 4
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
D-Sub, D-Shaped Connector Housings - A35202-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A35202-ND
D-Sub, D-Shaped Connector Housings A35202-ND
Plug for Male Contacts Housing D-Sub Connector 37 Position

Plug for Male Contacts Housing D-Sub Connector 37 Position

Buy Now Datasheet
D-Sub Connectors - 5786929-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5786929-1
D-Sub Connectors 5786929-1
KIT,PLUG,37P,HDP-20, SHLD HDWRE

KIT,PLUG,37P,HDP-20,SHLD HDWRE

Buy Now
Kit,plug,37P,hdp-20,shld Hdwre Amp - Te Connectivity - 19R3301 - Newark, An Avnet Company
Chicago, IL, United States
Kit,plug,37P,hdp-20,shld Hdwre Amp - Te Connectivity
19R3301
Kit,plug,37P,hdp-20,shld Hdwre Amp - Te Connectivity 19R3301
KIT,PLUG,37P,HDP-20, SHLD HDWRE

KIT,PLUG,37P,HDP-20,SHLD HDWRE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5786929-1 A35202-ND 5786929-1 19R3301
Product Name Crimp D-Sub Connectors D-Sub, D-Shaped Connector Housings D-Sub Connectors Kit,plug,37P,hdp-20,shld Hdwre Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Wire Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products